Samsung Electro-Mechanics Ceramic Capacitors CL10B104KO8NNNC

Description
0.1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1005-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1005-6-ND
Ceramic Capacitors 1276-1005-6-ND
0.1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1005-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1005-2-ND
Ceramic Capacitors 1276-1005-2-ND
0.1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1005-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1005-1-ND
Ceramic Capacitors 1276-1005-1-ND
0.1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7664746 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7664746
MLCCs - Multilayer Ceramic Capacitors 7664746
Samsung Electro-Mechanics

Samsung Electro-Mechanics

Supplier's Site
Ceramic Capacitors - CL10B104KO8NNNC - 1029317-CL10B104KO8NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL10B104KO8NNNC
1029317-CL10B104KO8NNNC
Ceramic Capacitors - CL10B104KO8NNNC 1029317-CL10B104KO8NNNC
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 1029317-CL10B104KO8N NNC Packaging: Reel - TR Voltage Rating: 16V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.1μF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.035" (0.90mm) Family Name: CL Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Introduction Date: July 27, 2009 ECCN: EAR99 Country of Origin: China, Philippines, Republic of Korea Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial Quantity per package: 4k pcs

Manufacturer: Samsung Electro-Mechanics America, Inc.
Win Source Part Number: 1029317-CL10B104KO8NNNC
Packaging: Reel - TR
Voltage Rating: 16V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.1μF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.035" (0.90mm)
Family Name: CL
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Introduction Date: July 27, 2009
ECCN: EAR99
Country of Origin: China, Philippines, Republic of Korea
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial
Quantity per package: 4k pcs

Buy Now Datasheet
Singapore, Singapore
0.1UF 16V Capacitor
60-CL10B104KO8NNNC
0.1UF 16V Capacitor 60-CL10B104KO8NNNC
CAP CER 0.1UF 16V X7R 0603 Product overview: CL10B104KO8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B104KO8NNNC can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 16V X7R 0603 Product overview: CL10B104KO8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B104KO8NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL10B104KO8NNNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL10B104KO8NNNC
16V 100nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 100nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 0.1Uf, 16V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics - 82AC9325 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 16V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
82AC9325
Cap, 0.1Uf, 16V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics 82AC9325
CAP, 0.1UF, 16V, MLCC, 0603; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

CAP, 0.1UF, 16V, MLCC, 0603; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Uf, 16V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics - 82AC9326 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 16V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
82AC9326
Cap, 0.1Uf, 16V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics 82AC9326
CAP, 0.1UF, 16V, MLCC, 0603; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

CAP, 0.1UF, 16V, MLCC, 0603; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CL10B104KO8NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10B104KO8NNNC
Ceramic Capacitors CL10B104KO8NNNC
CAP CER 0.1UF 16V X7R 0603

CAP CER 0.1UF 16V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-1005-6-ND 1276-1005-2-ND 7664746 1029317-CL10B104KO8NNNC 60-CL10B104KO8NNNC CL10B104KO8NNNC 82AC9325 CL10B104KO8NNNC
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - CL10B104KO8NNNC 0.1UF 16V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 0.1Uf, 16V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 106XMPL025MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1185-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details