Samsung Electro-Mechanics 0.1UF 100V Capacitor CL10B104KC8NNNC

Description
CAP CER 0.1UF 100V X7R 0603 Product overview: CL10B104KC8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B104KC8NNNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.1UF 100V X7R 0603 Product overview: CL10B104KC8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B104KC8NNNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.1UF 100V Capacitor
60-CL10B104KC8NNNC
0.1UF 100V Capacitor 60-CL10B104KC8NNNC
CAP CER 0.1UF 100V X7R 0603 Product overview: CL10B104KC8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B104KC8NNNC can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 100V X7R 0603 Product overview: CL10B104KC8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B104KC8NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL10B104KC8NNNC - 846379-CL10B104KC8NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL10B104KC8NNNC
846379-CL10B104KC8NNNC
Ceramic Capacitors - CL10B104KC8NNNC 846379-CL10B104KC8NNNC
Manufacturer: Samsung Win Source Part Number: 846379-CL10B104KC8NN NC Series: CL Features: 0.1 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-6807-2, 1276-6807-1, 1276-6807-6

Manufacturer: Samsung
Win Source Part Number: 846379-CL10B104KC8NNNC
Series: CL
Features: 0.1 µF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-6807-2, 1276-6807-1, 1276-6807-6

Buy Now Datasheet
Ceramic Capacitors - 1276-6807-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6807-1-ND
Ceramic Capacitors 1276-6807-1-ND
0.1µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6807-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6807-6-ND
Ceramic Capacitors 1276-6807-6-ND
0.1µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6807-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6807-2-ND
Ceramic Capacitors 1276-6807-2-ND
0.1µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL10B104KC8NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10B104KC8NNNC
Ceramic Capacitors CL10B104KC8NNNC
CAP CER 0.1UF 100V X7R 0603

CAP CER 0.1UF 100V X7R 0603

Supplier's Site Datasheet
Cap, 0.1Uf, 100V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics - 82AC9323 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 100V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
82AC9323
Cap, 0.1Uf, 100V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics 82AC9323
CAP, 0.1UF, 100V, MLCC, 0603; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.6mm; MSL:- RoHS Compliant: Yes

CAP, 0.1UF, 100V, MLCC, 0603; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.6mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Uf, 100V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics - 82AC9324 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 100V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
82AC9324
Cap, 0.1Uf, 100V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics 82AC9324
CAP, 0.1UF, 100V, MLCC, 0603; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.6mm; MSL:- RoHS Compliant: Yes

CAP, 0.1UF, 100V, MLCC, 0603; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.6mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL10B104KC8NNNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL10B104KC8NNNC
100V 100nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

100V 100nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CL10B104KC8NNNC 846379-CL10B104KC8NNNC 1276-6807-1-ND 1276-6807-6-ND CL10B104KC8NNNC 82AC9323 CL10B104KC8NNNC
Product Name 0.1UF 100V Capacitor Ceramic Capacitors - CL10B104KC8NNNC Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 0.1Uf, 100V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C443U030EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C11AH300K-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details