Samsung Electro-Mechanics MLCCs - Multilayer Ceramic Capacitors CL10B104KB8NNNC

Description
Samsung Electro-Mechanics
Request a Quote Datasheet
Description
Samsung Electro-Mechanics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 7665443 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7665443
MLCCs - Multilayer Ceramic Capacitors 7665443
Samsung Electro-Mechanics

Samsung Electro-Mechanics

Supplier's Site
Singapore, Singapore
0.1UF 50V Capacitor
60-CL10B104KB8NNNC
0.1UF 50V Capacitor 60-CL10B104KB8NNNC
CAP CER 0.1UF 50V X7R 0603 Product overview: CL10B104KB8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B104KB8NNNC can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 50V X7R 0603 Product overview: CL10B104KB8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B104KB8NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-1000-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1000-6-ND
Ceramic Capacitors 1276-1000-6-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1000-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1000-2-ND
Ceramic Capacitors 1276-1000-2-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1000-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1000-1-ND
Ceramic Capacitors 1276-1000-1-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL10B104KB8NNNC - 1161721-CL10B104KB8NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL10B104KB8NNNC
1161721-CL10B104KB8NNNC
Ceramic Capacitors - CL10B104KB8NNNC 1161721-CL10B104KB8NNNC
Manufacturer: Samsung Win Source Part Number: 1161721-CL10B104KB8N NNC Family Name: CL Manufacturer Homepage: www.samsung.com/Prod ucts/Semiconductor RoHS State: Request Verification Alternative Parts (Cross-Reference): C0603C104K5RAC7411; C0603C104K5RAC3126; C0603T104K5RCC7867; C0603C104K5RACTM; Introduction Date: January 21, 2008 ECCN: EAR99 Country of Origin: China, Philippines, Republic of Korea Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Power Management, Automation & Process Control, Portable Devices

Manufacturer: Samsung
Win Source Part Number: 1161721-CL10B104KB8NNNC
Family Name: CL
Manufacturer Homepage: www.samsung.com/Products/Semiconductor
RoHS State: Request Verification
Alternative Parts (Cross-Reference): C0603C104K5RAC7411; C0603C104K5RAC3126; C0603T104K5RCC7867; C0603C104K5RACTM;
Introduction Date: January 21, 2008
ECCN: EAR99
Country of Origin: China, Philippines, Republic of Korea
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Power Management, Automation & Process Control, Portable Devices

Buy Now
Ceramic Capacitors - CL10B104KB8NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10B104KB8NNNC
Ceramic Capacitors CL10B104KB8NNNC
CAP CER 0.1UF 50V X7R 0603

CAP CER 0.1UF 50V X7R 0603

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL10B104KB8NNNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL10B104KB8NNNC
50V 100nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 100nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7665443 60-CL10B104KB8NNNC 1276-1000-6-ND 1276-1000-2-ND 1161721-CL10B104KB8NNNC CL10B104KB8NNNC CL10B104KB8NNNC
Product Name MLCCs - Multilayer Ceramic Capacitors 0.1UF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CL10B104KB8NNNC Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Technology Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000120GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details