Samsung Electro-Mechanics Ceramic Capacitors CL10B104KA8NNNC

Description
0.1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1006-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1006-2-ND
Ceramic Capacitors 1276-1006-2-ND
0.1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1006-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1006-1-ND
Ceramic Capacitors 1276-1006-1-ND
0.1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1006-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1006-6-ND
Ceramic Capacitors 1276-1006-6-ND
0.1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7664816 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7664816
MLCCs - Multilayer Ceramic Capacitors 7664816
Samsung Electro-Mechanics

Samsung Electro-Mechanics

Supplier's Site
Ceramic Capacitors - CL10B104KA8NNNC - 1029316-CL10B104KA8NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL10B104KA8NNNC
1029316-CL10B104KA8NNNC
Ceramic Capacitors - CL10B104KA8NNNC 1029316-CL10B104KA8NNNC
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 1029316-CL10B104KA8N NNC Packaging: Reel - TR Voltage Rating: 25V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.1μF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.035" (0.90mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial Quantity per package: 4k pcs

Manufacturer: Samsung Electro-Mechanics America, Inc.
Win Source Part Number: 1029316-CL10B104KA8NNNC
Packaging: Reel - TR
Voltage Rating: 25V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.1μF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.035" (0.90mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial
Quantity per package: 4k pcs

Buy Now Datasheet
Singapore, Singapore
0.1UF 25V Capacitor
60-CL10B104KA8NNNC
0.1UF 25V Capacitor 60-CL10B104KA8NNNC
CAP CER 0.1UF 25V X7R 0603 Product overview: CL10B104KA8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B104KA8NNNC can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 25V X7R 0603 Product overview: CL10B104KA8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B104KA8NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL10B104KA8NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10B104KA8NNNC
Ceramic Capacitors CL10B104KA8NNNC
CAP CER 0.1UF 25V X7R 0603

CAP CER 0.1UF 25V X7R 0603

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL10B104KA8NNNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL10B104KA8NNNC
25V 100nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 100nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-1006-2-ND 1276-1006-6-ND 7664816 1029316-CL10B104KA8NNNC 60-CL10B104KA8NNNC CL10B104KA8NNNC CL10B104KA8NNNC
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - CL10B104KA8NNNC 0.1UF 25V Capacitor Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C123U100EC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0101P80CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details