Samsung Electro-Mechanics Ceramic Capacitors CL10B104JB8NNND

Description
0.1µF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.1µF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-CL10B104JB8NNNDTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL10B104JB8NNNDTR-ND
Ceramic Capacitors 1276-CL10B104JB8NNNDTR-ND
0.1µF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CL10B104JB8NNND - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CL10B104JB8NNND
Capacitors - Ceramic Capacitors CL10B104JB8NNND
CAP CER 0.1UF 50V X7R 0603

CAP CER 0.1UF 50V X7R 0603

Supplier's Site
Ceramic Capacitors - CL10B104JB8NNND - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10B104JB8NNND
Ceramic Capacitors CL10B104JB8NNND
CAP CER 0.1UF 50V X7R 0603

CAP CER 0.1UF 50V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1276-CL10B104JB8NNNDTR-ND CL10B104JB8NNND CL10B104JB8NNND
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100330JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701074 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers