10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP CER 10000PF 50V X7R 0603
MLCC CAPACITORS- ROHS COMPLIANT: YES
| DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1276-1923-1-ND | 1276-1923-6-ND | CL10B103KB8NNWC | 37AJ3140 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Mlcc CapacitorsRohs Compliant Samsung Electro-Mechanics |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |