Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 759547-CL10B103KB8NF
Packaging: Reel
Mounting Style: SMT, MLCC
Applications: General Purpose
Capacitance: 10000pF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Family Name: CL
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0603 (1608 Metric)
Thickness (Maximum): 0.035" (0.90mm)
Alternative Parts (Cross-Reference): C0603X103K050T; C0603C103K5RAC-7040;
Introduction Date: October 26, 2010
ECCN: EAR99
Country of Origin: China, Philippines, Republic of Korea
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP CER 10000PF 50V X7R 0603 Product overview: CL10B103KB8NFNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B103KB8NFNC can be used for catalog matching and distributor lookup.
CAP CER 10000PF 50V X7R 0603
| Win Source Electronics | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 759547-CL10B103KB8NFNC | 1276-1922-1-ND | 1276-1922-6-ND | 60-CL10B103KB8NFNC | CL10B103KB8NFNC |
| Product Name | Electronic Surplus - CL10B103KB8NFNC | Ceramic Capacitors | Ceramic Capacitors | 10000PF 50V Capacitor | Ceramic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts | 50 volts |