Samsung Electro-Mechanics Ceramic Capacitors CL10B102KC8NNND

Description
CAP CER 1000PF 100V X7R 0603
Request a Quote Datasheet
Description
CAP CER 1000PF 100V X7R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-CL10B102KC8NNNDCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL10B102KC8NNNDCT-ND
Ceramic Capacitors 1276-CL10B102KC8NNNDCT-ND
CAP CER 1000PF 100V X7R 0603

CAP CER 1000PF 100V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 1276-CL10B102KC8NNNDTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL10B102KC8NNNDTR-ND
Ceramic Capacitors 1276-CL10B102KC8NNNDTR-ND
1000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

1000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-CL10B102KC8NNNDDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL10B102KC8NNNDDKR-ND
Ceramic Capacitors 1276-CL10B102KC8NNNDDKR-ND
CAP CER 1000PF 100V X7R 0603

CAP CER 1000PF 100V X7R 0603

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CL10B102KC8NNND - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CL10B102KC8NNND
Capacitors - Ceramic Capacitors CL10B102KC8NNND
CAP CER 1000PF 100V X7R 0603

CAP CER 1000PF 100V X7R 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1276-CL10B102KC8NNNDCT-ND 1276-CL10B102KC8NNNDDKR-ND CL10B102KC8NNND
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C253U010AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1188-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details