Samsung Electro-Mechanics Ceramic Capacitors CL10A475MQ8NNNC

Description
4.7µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.7µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1907-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1907-6-ND
Ceramic Capacitors 1276-1907-6-ND
4.7µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1907-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1907-1-ND
Ceramic Capacitors 1276-1907-1-ND
4.7µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1907-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1907-2-ND
Ceramic Capacitors 1276-1907-2-ND
4.7µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
4.7UF 6.3V Capacitor
60-CL10A475MQ8NNNC
4.7UF 6.3V Capacitor 60-CL10A475MQ8NNNC
CAP CER 4.7UF 6.3V X5R 0603 Product overview: CL10A475MQ8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10A475MQ8NNNC can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 6.3V X5R 0603 Product overview: CL10A475MQ8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10A475MQ8NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL10A475MQ8NNNC - 866568-CL10A475MQ8NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL10A475MQ8NNNC
866568-CL10A475MQ8NNNC
Ceramic Capacitors - CL10A475MQ8NNNC 866568-CL10A475MQ8NNNC
Manufacturer: Samsung Win Source Part Number: 866568-CL10A475MQ8NN NC Series: CL Operating Temperature Range: -55°C ~ 85°C Features: ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1907-2, 1276-1907-1, 1276-1907-6

Manufacturer: Samsung
Win Source Part Number: 866568-CL10A475MQ8NNNC
Series: CL
Operating Temperature Range: -55°C ~ 85°C
Features: ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1907-2, 1276-1907-1, 1276-1907-6

Buy Now Datasheet
Ceramic Capacitors - CL10A475MQ8NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10A475MQ8NNNC
Ceramic Capacitors CL10A475MQ8NNNC
CAP CER 4.7UF 6.3V X5R 0603

CAP CER 4.7UF 6.3V X5R 0603

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL10A475MQ8NNNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL10A475MQ8NNNC
6.3V 4.7uF X5R ±20% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 4.7uF X5R ±20% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-1907-6-ND 1276-1907-1-ND 60-CL10A475MQ8NNNC 866568-CL10A475MQ8NNNC CL10A475MQ8NNNC CL10A475MQ8NNNC
Product Name Ceramic Capacitors Ceramic Capacitors 4.7UF 6.3V Capacitor Ceramic Capacitors - CL10A475MQ8NNNC Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX121M500K032 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Capacitors - 1725562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1763-0504X102K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details