Samsung Electro-Mechanics 3.3UF 10V Capacitor CL10A335KP8NNNC

Description
CAP CER 3.3UF 10V X5R 0603 Product overview: CL10A335KP8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10A335KP8NNNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 3.3UF 10V X5R 0603 Product overview: CL10A335KP8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10A335KP8NNNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3UF 10V Capacitor
60-CL10A335KP8NNNC
3.3UF 10V Capacitor 60-CL10A335KP8NNNC
CAP CER 3.3UF 10V X5R 0603 Product overview: CL10A335KP8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10A335KP8NNNC can be used for catalog matching and distributor lookup.

CAP CER 3.3UF 10V X5R 0603 Product overview: CL10A335KP8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10A335KP8NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL10A335KP8NNNC - 866566-CL10A335KP8NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL10A335KP8NNNC
866566-CL10A335KP8NNNC
Ceramic Capacitors - CL10A335KP8NNNC 866566-CL10A335KP8NNNC
Manufacturer: Samsung Win Source Part Number: 866566-CL10A335KP8NN NC Series: CL Operating Temperature Range: -55°C ~ 85°C Features: ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1892-6, 1276-1892-2, 1276-1892-1

Manufacturer: Samsung
Win Source Part Number: 866566-CL10A335KP8NNNC
Series: CL
Operating Temperature Range: -55°C ~ 85°C
Features: ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1892-6, 1276-1892-2, 1276-1892-1

Buy Now Datasheet
Ceramic Capacitors - 1276-1892-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1892-1-ND
Ceramic Capacitors 1276-1892-1-ND
3.3µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

3.3µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1892-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1892-2-ND
Ceramic Capacitors 1276-1892-2-ND
3.3µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

3.3µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1892-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1892-6-ND
Ceramic Capacitors 1276-1892-6-ND
3.3µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

3.3µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL10A335KP8NNNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL10A335KP8NNNC
10V 3.3uF X5R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 3.3uF X5R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap Ceramic 3.3uF 10V X5R 10% SMD 0603 85C Paper T/R - 703-CL10A335KP8NNNC - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 3.3uF 10V X5R 10% SMD 0603 85C Paper T/R
703-CL10A335KP8NNNC
Cap Ceramic 3.3uF 10V X5R 10% SMD 0603 85C Paper T/R 703-CL10A335KP8NNNC
Cap Ceramic 3.3uF 10V X5R 10% SMD 0603 85C Paper T/R

Cap Ceramic 3.3uF 10V X5R 10% SMD 0603 85C Paper T/R

Supplier's Site
Ceramic Capacitors - CL10A335KP8NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10A335KP8NNNC
Ceramic Capacitors CL10A335KP8NNNC
CAP CER 3.3UF 10V X5R 0603

CAP CER 3.3UF 10V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey LCSC Electronics Technology (HK) Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CL10A335KP8NNNC 866566-CL10A335KP8NNNC 1276-1892-1-ND 1276-1892-6-ND CL10A335KP8NNNC 703-CL10A335KP8NNNC CL10A335KP8NNNC
Product Name 3.3UF 10V Capacitor Ceramic Capacitors - CL10A335KP8NNNC Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap Ceramic 3.3uF 10V X5R 10% SMD 0603 85C Paper T/R Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPA102KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1159-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details