Samsung Electro-Mechanics 22UF 6.3V Capacitor CL10A226MQ8NRNE

Description
CAP CER 22UF 6.3V X5R 0603 Product overview: CL10A226MQ8NRNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10A226MQ8NRNE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 22UF 6.3V X5R 0603 Product overview: CL10A226MQ8NRNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10A226MQ8NRNE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22UF 6.3V Capacitor
60-CL10A226MQ8NRNE
22UF 6.3V Capacitor 60-CL10A226MQ8NRNE
CAP CER 22UF 6.3V X5R 0603 Product overview: CL10A226MQ8NRNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10A226MQ8NRNE can be used for catalog matching and distributor lookup.

CAP CER 22UF 6.3V X5R 0603 Product overview: CL10A226MQ8NRNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10A226MQ8NRNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL10A226MQ8NRNE - 1161719-CL10A226MQ8NRNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL10A226MQ8NRNE
1161719-CL10A226MQ8NRNE
Ceramic Capacitors - CL10A226MQ8NRNE 1161719-CL10A226MQ8NRNE
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 1161719-CL10A226MQ8N RNE Series: CL Packaging: Reel - TR Operating Temperature Range: -55°C ~ 85°C Package: 0603 Applications: General Mounting: Surface Mount, MLCC Capacitance: 22μF Tolerance: ±20% Temperature Coefficient: X5R Size: 0.063" L x 0.031" W (1.60mm x 0.80mm) Categories: Capacitors Manufacturer Homepage: www.samsung.com/Prod ucts/Semiconductor Voltage Rating DC: 6.3V Thickness (Maximum): 0.039" (1.00mm) Alternative Parts (Cross-Reference): GMC10X5R226M6R3NTLF; C0603X5R6R3-226MNP; C1608X5R226MCTS; Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Power Management, Automation & Process Control, Consumer Electronics, Computers & Computer Peripherals Quantity per package: 3k pcs

Manufacturer: Samsung Electro-Mechanics America, Inc.
Win Source Part Number: 1161719-CL10A226MQ8NRNE
Series: CL
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 85°C
Package: 0603
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 22μF
Tolerance: ±20%
Temperature Coefficient: X5R
Size: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Categories: Capacitors
Manufacturer Homepage: www.samsung.com/Products/Semiconductor
Voltage Rating DC: 6.3V
Thickness (Maximum): 0.039" (1.00mm)
Alternative Parts (Cross-Reference): GMC10X5R226M6R3NTLF; C0603X5R6R3-226MNP; C1608X5R226MCTS;
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Communications & Networking, Power Management, Automation & Process Control, Consumer Electronics, Computers & Computer Peripherals
Quantity per package: 3k pcs

Buy Now Datasheet
Ceramic Capacitors - 1276-2868-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2868-1-ND
Ceramic Capacitors 1276-2868-1-ND
22µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

22µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2868-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2868-2-ND
Ceramic Capacitors 1276-2868-2-ND
22µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

22µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2868-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2868-6-ND
Ceramic Capacitors 1276-2868-6-ND
22µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

22µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Cap, 22Uf, 6.3V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics - 82AC9296 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 6.3V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
82AC9296
Cap, 22Uf, 6.3V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics 82AC9296
CAP, 22UF, 6.3V, MLCC, 0603; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

CAP, 22UF, 6.3V, MLCC, 0603; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Uf, 6.3V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics - 82AC9295 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 6.3V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
82AC9295
Cap, 22Uf, 6.3V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics 82AC9295
CAP, 22UF, 6.3V, MLCC, 0603; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

CAP, 22UF, 6.3V, MLCC, 0603; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CL10A226MQ8NRNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10A226MQ8NRNE
Ceramic Capacitors CL10A226MQ8NRNE
CAP CER 22UF 6.3V X5R 0603

CAP CER 22UF 6.3V X5R 0603

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL10A226MQ8NRNE
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL10A226MQ8NRNE
6.3V 22uF X5R ±20% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 22uF X5R ±20% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CL10A226MQ8NRNE 1161719-CL10A226MQ8NRNE 1276-2868-1-ND 1276-2868-6-ND 82AC9296 CL10A226MQ8NRNE CL10A226MQ8NRNE
Product Name 22UF 6.3V Capacitor Ceramic Capacitors - CL10A226MQ8NRNE Ceramic Capacitors Ceramic Capacitors Cap, 22Uf, 6.3V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100100KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C154U030DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details