Manufacturer: Samsung
Win Source Part Number: 850844-CL10A226MO7JZ
Series: CL
Features: 22 µF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-7076-2, 1276-7076-1, 1276-7076-6
CAP CER 22UF 16V X5R 0603 Product overview: CL10A226MO7JZNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10A226MO7JZNC can be used for catalog matching and distributor lookup.
22µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
22µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
22µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
CAPACITORS ROHS COMPLIANT: YES
16V 22uF X5R ±20% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP CER 22UF 16V X5R 0603
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 850844-CL10A226MO7JZNC | 60-CL10A226MO7JZNC | 1276-7076-2-ND | 1276-7076-6-ND | 47AK6221 | CL10A226MO7JZNC | CL10A226MO7JZNC |
| Product Name | Ceramic Capacitors - CL10A226MO7JZNC | 22UF 16V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Capacitors Rohs Compliant Samsung Electro-Mechanics | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| RoHS Compliant | Yes | Yes | Yes | ||||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |