Samsung Electro-Mechanics MLCCs - Multilayer Ceramic Capacitors CL10A225KQ8NNNC

Description
Samsung Electro-Mechanics
Request a Quote Datasheet
Description
Samsung Electro-Mechanics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 7664692 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7664692
MLCCs - Multilayer Ceramic Capacitors 7664692
Samsung Electro-Mechanics

Samsung Electro-Mechanics

Supplier's Site
Ceramic Capacitors - CL10A225KQ8NNNC - 866563-CL10A225KQ8NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL10A225KQ8NNNC
866563-CL10A225KQ8NNNC
Ceramic Capacitors - CL10A225KQ8NNNC 866563-CL10A225KQ8NNNC
Manufacturer: Samsung Win Source Part Number: 866563-CL10A225KQ8NN NC Series: CL Operating Temperature Range: -55°C ~ 85°C Features: ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1183-6, 1276-1183-1, 1276-1183-2

Manufacturer: Samsung
Win Source Part Number: 866563-CL10A225KQ8NNNC
Series: CL
Operating Temperature Range: -55°C ~ 85°C
Features: ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1183-6, 1276-1183-1, 1276-1183-2

Buy Now Datasheet
Singapore, Singapore
2.2UF 6.3V Capacitor
60-CL10A225KQ8NNNC
2.2UF 6.3V Capacitor 60-CL10A225KQ8NNNC
CAP CER 2.2UF 6.3V X5R 0603 Product overview: CL10A225KQ8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10A225KQ8NNNC can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 6.3V X5R 0603 Product overview: CL10A225KQ8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10A225KQ8NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-1183-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1183-1-ND
Ceramic Capacitors 1276-1183-1-ND
2.2µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1183-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1183-6-ND
Ceramic Capacitors 1276-1183-6-ND
2.2µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1183-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1183-2-ND
Ceramic Capacitors 1276-1183-2-ND
2.2µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL10A225KQ8NNNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL10A225KQ8NNNC
6.3V 2.2uF X5R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 2.2uF X5R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap Ceramic 2.2uF 6.3V X5R 10% SMD 0603 85C T/R - 703-CL10A225KQ8NNNC - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 2.2uF 6.3V X5R 10% SMD 0603 85C T/R
703-CL10A225KQ8NNNC
Cap Ceramic 2.2uF 6.3V X5R 10% SMD 0603 85C T/R 703-CL10A225KQ8NNNC
Cap Ceramic 2.2uF 6.3V X5R 10% SMD 0603 85C T/R

Cap Ceramic 2.2uF 6.3V X5R 10% SMD 0603 85C T/R

Supplier's Site
Ceramic Capacitors - CL10A225KQ8NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10A225KQ8NNNC
Ceramic Capacitors CL10A225KQ8NNNC
CAP CER 2.2UF 6.3V X5R 0603

CAP CER 2.2UF 6.3V X5R 0603

Supplier's Site Datasheet
Cap, 2.2Uf, 6.3V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics - 42AH1675 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 6.3V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
42AH1675
Cap, 2.2Uf, 6.3V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics 42AH1675
CAP, 2.2UF, 6.3V, MLCC, 0603; Capacitance:2.2µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 2.2UF, 6.3V, MLCC, 0603; Capacitance:2.2µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site
Cap, 2.2Uf, 6.3V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics - 82AC9293 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 6.3V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
82AC9293
Cap, 2.2Uf, 6.3V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics 82AC9293
CAP, 2.2UF, 6.3V, MLCC, 0603; Capacitance:2.2µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:1.6mm; MSL:- RoHS Compliant: Yes

CAP, 2.2UF, 6.3V, MLCC, 0603; Capacitance:2.2µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:1.6mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2.2Uf, 6.3V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics - 82AC9294 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 6.3V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
82AC9294
Cap, 2.2Uf, 6.3V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics 82AC9294
CAP, 2.2UF, 6.3V, MLCC, 0603; Capacitance:2.2µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:1.6mm; MSL:- RoHS Compliant: Yes

CAP, 2.2UF, 6.3V, MLCC, 0603; Capacitance:2.2µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:1.6mm; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey LCSC Electronics Technology (HK) Limited Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7664692 866563-CL10A225KQ8NNNC 60-CL10A225KQ8NNNC 1276-1183-1-ND 1276-1183-6-ND CL10A225KQ8NNNC 703-CL10A225KQ8NNNC CL10A225KQ8NNNC 42AH1675 82AC9293
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - CL10A225KQ8NNNC 2.2UF 6.3V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap Ceramic 2.2uF 6.3V X5R 10% SMD 0603 85C T/R Ceramic Capacitors Cap, 2.2Uf, 6.3V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics Cap, 2.2Uf, 6.3V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC Surface Mount Technology; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101332U075AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Capacitors - 1725659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0100392JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details