Samsung Electro-Mechanics Ceramic Capacitors CL10A225KL8NNNC

Description
2.2µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-6726-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6726-2-ND
Ceramic Capacitors 1276-6726-2-ND
2.2µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6726-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6726-6-ND
Ceramic Capacitors 1276-6726-6-ND
2.2µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6726-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6726-1-ND
Ceramic Capacitors 1276-6726-1-ND
2.2µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL10A225KL8NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10A225KL8NNNC
Ceramic Capacitors CL10A225KL8NNNC
CAP CER 2.2UF 35V X5R 0603

CAP CER 2.2UF 35V X5R 0603

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL10A225KL8NNNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL10A225KL8NNNC
35V 2.2uF X5R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

35V 2.2uF X5R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1276-6726-2-ND 1276-6726-6-ND CL10A225KL8NNNC CL10A225KL8NNNC
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 226SVL035MEW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details