Samsung Electro-Mechanics Ceramic Capacitors CL10A106MO8NQNC

Description
10µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
10µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1870-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1870-1-ND
Ceramic Capacitors 1276-1870-1-ND
10µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1870-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1870-6-ND
Ceramic Capacitors 1276-1870-6-ND
10µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1870-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1870-2-ND
Ceramic Capacitors 1276-1870-2-ND
10µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL10A106MO8NQNC - 843220-CL10A106MO8NQNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL10A106MO8NQNC
843220-CL10A106MO8NQNC
Ceramic Capacitors - CL10A106MO8NQNC 843220-CL10A106MO8NQNC
Manufacturer: Samsung Win Source Part Number: 843220-CL10A106MO8NQ NC Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Samsung
Win Source Part Number: 843220-CL10A106MO8NQNC
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
10UF 16V Capacitor
60-CL10A106MO8NQNC
10UF 16V Capacitor 60-CL10A106MO8NQNC
CAP CER 10UF 16V X5R 0603 Product overview: CL10A106MO8NQNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10A106MO8NQNC can be used for catalog matching and distributor lookup.

CAP CER 10UF 16V X5R 0603 Product overview: CL10A106MO8NQNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10A106MO8NQNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL10A106MO8NQNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10A106MO8NQNC
Ceramic Capacitors CL10A106MO8NQNC
CAP CER 10UF 16V X5R 0603

CAP CER 10UF 16V X5R 0603

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL10A106MO8NQNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL10A106MO8NQNC
16V 10uF X5R ±20% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 10uF X5R ±20% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-1870-1-ND 1276-1870-6-ND 843220-CL10A106MO8NQNC 60-CL10A106MO8NQNC CL10A106MO8NQNC CL10A106MO8NQNC
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CL10A106MO8NQNC 10UF 16V Capacitor Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SVH6R3MCR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1763-0402RN330J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701051 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details