Samsung Electro-Mechanics Ceramic Capacitors CL10A106KQ8NNNL

Description
CAP CER 10UF 6.3V X5R 0603
Request a Quote Datasheet
Description
CAP CER 10UF 6.3V X5R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-CL10A106KQ8NNNLDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL10A106KQ8NNNLDKR-ND
Ceramic Capacitors 1276-CL10A106KQ8NNNLDKR-ND
CAP CER 10UF 6.3V X5R 0603

CAP CER 10UF 6.3V X5R 0603

Buy Now Datasheet
Ceramic Capacitors - 1276-CL10A106KQ8NNNLTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL10A106KQ8NNNLTR-ND
Ceramic Capacitors 1276-CL10A106KQ8NNNLTR-ND
10µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-CL10A106KQ8NNNLCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL10A106KQ8NNNLCT-ND
Ceramic Capacitors 1276-CL10A106KQ8NNNLCT-ND
CAP CER 10UF 6.3V X5R 0603

CAP CER 10UF 6.3V X5R 0603

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CL10A106KQ8NNNL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL10A106KQ8NNNL
Capacitors - Ceramic Capacitors CL10A106KQ8NNNL
CAP CER 10UF 6.3V X5R 0603

CAP CER 10UF 6.3V X5R 0603

Supplier's Site
Ceramic Capacitors - CL10A106KQ8NNNL - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10A106KQ8NNNL
Ceramic Capacitors CL10A106KQ8NNNL
CAP CER 10UF 6.3V X5R 0603

CAP CER 10UF 6.3V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1276-CL10A106KQ8NNNLDKR-ND 1276-CL10A106KQ8NNNLTR-ND CL10A106KQ8NNNL CL10A106KQ8NNNL
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C183U050EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1761-0504N221J101PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details