Samsung Electro-Mechanics Ceramic Capacitors CL10A106KQ8NNNC

Description
10µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
10µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1038-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1038-6-ND
Ceramic Capacitors 1276-1038-6-ND
10µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1038-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1038-2-ND
Ceramic Capacitors 1276-1038-2-ND
10µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1038-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1038-1-ND
Ceramic Capacitors 1276-1038-1-ND
10µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
10UF 6.3V Capacitor
60-CL10A106KQ8NNNC
10UF 6.3V Capacitor 60-CL10A106KQ8NNNC
CAP CER 10UF 6.3V X5R 0603 Product overview: CL10A106KQ8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10A106KQ8NNNC can be used for catalog matching and distributor lookup.

CAP CER 10UF 6.3V X5R 0603 Product overview: CL10A106KQ8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10A106KQ8NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 10Uf, 6.3V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics - 82AC9285 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 6.3V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
82AC9285
Cap, 10Uf, 6.3V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics 82AC9285
CAP, 10UF, 6.3V, MLCC, 0603; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

CAP, 10UF, 6.3V, MLCC, 0603; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 6.3V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics - 42AH1673 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 6.3V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
42AH1673
Cap, 10Uf, 6.3V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics 42AH1673
CAP, 10UF, 6.3V, MLCC, 0603; Capacitance:10µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 10UF, 6.3V, MLCC, 0603; Capacitance:10µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - CL10A106KQ8NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10A106KQ8NNNC
Ceramic Capacitors CL10A106KQ8NNNC
CAP CER 10UF 6.3V X5R 0603

CAP CER 10UF 6.3V X5R 0603

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL10A106KQ8NNNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL10A106KQ8NNNC
6.3V 10uF X5R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 10uF X5R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-1038-6-ND 1276-1038-2-ND 60-CL10A106KQ8NNNC 82AC9285 42AH1673 CL10A106KQ8NNNC CL10A106KQ8NNNC
Product Name Ceramic Capacitors Ceramic Capacitors 10UF 6.3V Capacitor Cap, 10Uf, 6.3V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics Cap, 10Uf, 6.3V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Ceramic Capacitors - 1608-1250-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details