Samsung Electro-Mechanics SMD 10uF 10V Capacitor CL10A106KP8NNNC

Description
10uF 10V X5R Ceramic Capacitor, 0603 SMD Product overview: CL10A106KP8NNNC from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-CL10A106KP8NNNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10uF 10V X5R Ceramic Capacitor, 0603 SMD Product overview: CL10A106KP8NNNC from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-CL10A106KP8NNNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10uF 10V Capacitor - 48-CL10A106KP8NNNC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10uF 10V Capacitor
48-CL10A106KP8NNNC
SMD 10uF 10V Capacitor 48-CL10A106KP8NNNC
10uF 10V X5R Ceramic Capacitor, 0603 SMD Product overview: CL10A106KP8NNNC from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-CL10A106KP8NNNC can be used for catalog matching and distributor lookup.

10uF 10V X5R Ceramic Capacitor, 0603 SMD Product overview: CL10A106KP8NNNC from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-CL10A106KP8NNNC can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - 1276-1192-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1192-6-ND
Ceramic Capacitors 1276-1192-6-ND
10µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1192-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1192-2-ND
Ceramic Capacitors 1276-1192-2-ND
10µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1192-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1192-1-ND
Ceramic Capacitors 1276-1192-1-ND
10µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL10A106KP8NNNC - 844474-CL10A106KP8NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL10A106KP8NNNC
844474-CL10A106KP8NNNC
Ceramic Capacitors - CL10A106KP8NNNC 844474-CL10A106KP8NNNC
Manufacturer: Samsung Win Source Part Number: 844474-CL10A106KP8NN NC Series: CL Operating Temperature Range: -55°C ~ 85°C Features: ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1192-6, 1276-1192-1, 1276-1192-2

Manufacturer: Samsung
Win Source Part Number: 844474-CL10A106KP8NNNC
Series: CL
Operating Temperature Range: -55°C ~ 85°C
Features: ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1192-6, 1276-1192-1, 1276-1192-2

Buy Now Datasheet
Ceramic Capacitors - CL10A106KP8NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10A106KP8NNNC
Ceramic Capacitors CL10A106KP8NNNC
CAP CER 10UF 10V X5R 0603

CAP CER 10UF 10V X5R 0603

Supplier's Site Datasheet
Cap, 10Uf, 10V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics - 82AC9284 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 10V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
82AC9284
Cap, 10Uf, 10V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics 82AC9284
CAP, 10UF, 10V, MLCC, 0603; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

CAP, 10UF, 10V, MLCC, 0603; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 10V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics - 82AC9283 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 10V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
82AC9283
Cap, 10Uf, 10V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics 82AC9283
CAP, 10UF, 10V, MLCC, 0603; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

CAP, 10UF, 10V, MLCC, 0603; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 48-CL10A106KP8NNNC 1276-1192-6-ND 1276-1192-2-ND 844474-CL10A106KP8NNNC CL10A106KP8NNNC 82AC9284
Product Name SMD 10uF 10V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CL10A106KP8NNNC Ceramic Capacitors Cap, 10Uf, 10V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Ceramic Capacitors - 1608-1238-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details