Samsung Electro-Mechanics Ceramic Capacitors CL10A105KP8NNNC

Description
1µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1182-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1182-6-ND
Ceramic Capacitors 1276-1182-6-ND
1µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

1µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1182-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1182-1-ND
Ceramic Capacitors 1276-1182-1-ND
1µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

1µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1182-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1182-2-ND
Ceramic Capacitors 1276-1182-2-ND
1µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

1µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
1UF 10V Capacitor
60-CL10A105KP8NNNC
1UF 10V Capacitor 60-CL10A105KP8NNNC
CAP CER 1UF 10V X5R 0603 Product overview: CL10A105KP8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10A105KP8NNNC can be used for catalog matching and distributor lookup.

CAP CER 1UF 10V X5R 0603 Product overview: CL10A105KP8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10A105KP8NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL10A105KP8NNNC - 846395-CL10A105KP8NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL10A105KP8NNNC
846395-CL10A105KP8NNNC
Ceramic Capacitors - CL10A105KP8NNNC 846395-CL10A105KP8NNNC
Manufacturer: Samsung Win Source Part Number: 846395-CL10A105KP8NN NC Series: CL Features: 1 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1182-6, 1276-1182-2, 1276-1182-1

Manufacturer: Samsung
Win Source Part Number: 846395-CL10A105KP8NNNC
Series: CL
Features: 1 µF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1182-6, 1276-1182-2, 1276-1182-1

Buy Now Datasheet
Cap Ceramic 1uF 10V X5R 10% SMD 0603 85C Paper T/R - 703-CL10A105KP8NNNC - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 1uF 10V X5R 10% SMD 0603 85C Paper T/R
703-CL10A105KP8NNNC
Cap Ceramic 1uF 10V X5R 10% SMD 0603 85C Paper T/R 703-CL10A105KP8NNNC
Cap Ceramic 1uF 10V X5R 10% SMD 0603 85C Paper T/R

Cap Ceramic 1uF 10V X5R 10% SMD 0603 85C Paper T/R

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL10A105KP8NNNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL10A105KP8NNNC
10V 1uF X5R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 1uF X5R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - CL10A105KP8NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10A105KP8NNNC
Ceramic Capacitors CL10A105KP8NNNC
CAP CER 1UF 10V X5R 0603

CAP CER 1UF 10V X5R 0603

Supplier's Site Datasheet
Cap, 1Uf, 10V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics - 82AC9281 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 10V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
82AC9281
Cap, 1Uf, 10V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics 82AC9281
CAP, 1UF, 10V, MLCC, 0603; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:1.6mm; Product Width:0.85mmRoHS Compliant: Yes

CAP, 1UF, 10V, MLCC, 0603; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:1.6mm; Product Width:0.85mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Uf, 10V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics - 82AC9282 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 10V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
82AC9282
Cap, 1Uf, 10V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics 82AC9282
CAP, 1UF, 10V, MLCC, 0603; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:1.6mm; Product Width:0.85mmRoHS Compliant: Yes

CAP, 1UF, 10V, MLCC, 0603; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:1.6mm; Product Width:0.85mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-1182-6-ND 1276-1182-1-ND 60-CL10A105KP8NNNC 846395-CL10A105KP8NNNC 703-CL10A105KP8NNNC CL10A105KP8NNNC CL10A105KP8NNNC 82AC9281
Product Name Ceramic Capacitors Ceramic Capacitors 1UF 10V Capacitor Ceramic Capacitors - CL10A105KP8NNNC Cap Ceramic 1uF 10V X5R 10% SMD 0603 85C Paper T/R Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Cap, 1Uf, 10V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100331KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Aluminum Electrolytic - 106SVH025MCR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers