Samsung Electro-Mechanics Ceramic Capacitors CL10A104KA8NNNC

Description
0.1µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1857-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1857-2-ND
Ceramic Capacitors 1276-1857-2-ND
0.1µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

0.1µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1857-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1857-6-ND
Ceramic Capacitors 1276-1857-6-ND
0.1µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

0.1µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1857-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1857-1-ND
Ceramic Capacitors 1276-1857-1-ND
0.1µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

0.1µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
0.1UF 25V Capacitor
60-CL10A104KA8NNNC
0.1UF 25V Capacitor 60-CL10A104KA8NNNC
CAP CER 0.1UF 25V X5R 0603 Product overview: CL10A104KA8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10A104KA8NNNC can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 25V X5R 0603 Product overview: CL10A104KA8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10A104KA8NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL10A104KA8NNNC - 866559-CL10A104KA8NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL10A104KA8NNNC
866559-CL10A104KA8NNNC
Ceramic Capacitors - CL10A104KA8NNNC 866559-CL10A104KA8NNNC
Manufacturer: Samsung Win Source Part Number: 866559-CL10A104KA8NN NC Series: CL Operating Temperature Range: -55°C ~ 85°C Features: 0.1 µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1857-6, 1276-1857-2, 1276-1857-1

Manufacturer: Samsung
Win Source Part Number: 866559-CL10A104KA8NNNC
Series: CL
Operating Temperature Range: -55°C ~ 85°C
Features: 0.1 µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1857-6, 1276-1857-2, 1276-1857-1

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CL10A104KA8NNNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL10A104KA8NNNC
Capacitors - Ceramic Capacitors CL10A104KA8NNNC
CAP CER 0.1UF 25V X5R 0603

CAP CER 0.1UF 25V X5R 0603

Supplier's Site
Ceramic Capacitors - CL10A104KA8NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10A104KA8NNNC
Ceramic Capacitors CL10A104KA8NNNC
CAP CER 0.1UF 25V X5R 0603

CAP CER 0.1UF 25V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-1857-2-ND 1276-1857-6-ND 60-CL10A104KA8NNNC 866559-CL10A104KA8NNNC CL10A104KA8NNNC CL10A104KA8NNNC
Product Name Ceramic Capacitors Ceramic Capacitors 0.1UF 25V Capacitor Ceramic Capacitors - CL10A104KA8NNNC Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C512T250CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Ceramic Capacitors - 1763-0402RB472J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details