Samsung Electro-Mechanics Ceramic Capacitors CL05Y474KQ5VPNC

Description
0.47µF ±10% 6.3V Ceramic Capacitor X7S 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 6.3V Ceramic Capacitor X7S 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-CL05Y474KQ5VPNCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL05Y474KQ5VPNCTR-ND
Ceramic Capacitors 1276-CL05Y474KQ5VPNCTR-ND
0.47µF ±10% 6.3V Ceramic Capacitor X7S 0402 (1005 Metric)

0.47µF ±10% 6.3V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1276-CL05Y474KQ5VPNCTR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 334SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100332GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701235 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details