Samsung Electro-Mechanics Capacitors - Ceramic Capacitors CL05Y105KP6VPNC

Description
Win Source Part Number: 1358524-CL05Y105KP6V PNC Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Samsung Electro-Mechanics Series: CL Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 1 µF Tolerance: ±10% Voltage - Rated: 10V Ratings: AEC-Q200 Applications: Automotive REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7S
Request a Quote Datasheet
Description
Win Source Part Number: 1358524-CL05Y105KP6V PNC Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Samsung Electro-Mechanics Series: CL Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 1 µF Tolerance: ±10% Voltage - Rated: 10V Ratings: AEC-Q200 Applications: Automotive REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1358524-CL05Y105KP6VPNC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358524-CL05Y105KP6VPNC
Capacitors - Ceramic Capacitors 1358524-CL05Y105KP6VPNC
Win Source Part Number: 1358524-CL05Y105KP6V PNC Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Samsung Electro-Mechanics Series: CL Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 1 µF Tolerance: ±10% Voltage - Rated: 10V Ratings: AEC-Q200 Applications: Automotive REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7S

Win Source Part Number: 1358524-CL05Y105KP6VPNC
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Samsung Electro-Mechanics
Series: CL
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 1 µF
Tolerance: ±10%
Voltage - Rated: 10V
Ratings: AEC-Q200
Applications: Automotive
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7S

Buy Now Datasheet
Singapore, Singapore
1UF 10V Capacitor
60-CL05Y105KP6VPNC
1UF 10V Capacitor 60-CL05Y105KP6VPNC
CAP CER 1UF 10V X7S 0402 Product overview: CL05Y105KP6VPNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05Y105KP6VPNC can be used for catalog matching and distributor lookup.

CAP CER 1UF 10V X7S 0402 Product overview: CL05Y105KP6VPNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05Y105KP6VPNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-CL05Y105KP6VPNCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL05Y105KP6VPNCTR-ND
Ceramic Capacitors 1276-CL05Y105KP6VPNCTR-ND
1µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

1µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-CL05Y105KP6VPNCDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL05Y105KP6VPNCDKR-ND
Ceramic Capacitors 1276-CL05Y105KP6VPNCDKR-ND
1µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

1µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-CL05Y105KP6VPNCCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL05Y105KP6VPNCCT-ND
Ceramic Capacitors 1276-CL05Y105KP6VPNCCT-ND
1µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

1µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL05Y105KP6VPNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL05Y105KP6VPNC
10V 1uF X7S ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 1uF X7S ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - CL05Y105KP6VPNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL05Y105KP6VPNC
Ceramic Capacitors CL05Y105KP6VPNC
CAP CER 1UF 10V X7S 0402

CAP CER 1UF 10V X7S 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1358524-CL05Y105KP6VPNC 60-CL05Y105KP6VPNC 1276-CL05Y105KP6VPNCTR-ND 1276-CL05Y105KP6VPNCDKR-ND CL05Y105KP6VPNC CL05Y105KP6VPNC
Product Name Capacitors - Ceramic Capacitors 1UF 10V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-2686-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details