Samsung Electro-Mechanics Ceramic Capacitors CL05X225MS5NSNC

Description
2.2µF ±20% 2.5V Ceramic Capacitor X6S 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.2µF ±20% 2.5V Ceramic Capacitor X6S 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1757-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1757-6-ND
Ceramic Capacitors 1276-1757-6-ND
2.2µF ±20% 2.5V Ceramic Capacitor X6S 0402 (1005 Metric)

2.2µF ±20% 2.5V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1757-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1757-2-ND
Ceramic Capacitors 1276-1757-2-ND
2.2µF ±20% 2.5V Ceramic Capacitor X6S 0402 (1005 Metric)

2.2µF ±20% 2.5V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1757-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1757-1-ND
Ceramic Capacitors 1276-1757-1-ND
2.2µF ±20% 2.5V Ceramic Capacitor X6S 0402 (1005 Metric)

2.2µF ±20% 2.5V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL05X225MS5NSNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL05X225MS5NSNC
Ceramic Capacitors CL05X225MS5NSNC
CAP CER 2.2UF 2.5V X6S 0402

CAP CER 2.2UF 2.5V X6S 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1276-1757-6-ND 1276-1757-2-ND CL05X225MS5NSNC
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - 0603J0100151KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details