Samsung Electro-Mechanics Ceramic Capacitors CL05F153ZB5NNNC

Description
0.015µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.015µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1743-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1743-1-ND
Ceramic Capacitors 1276-1743-1-ND
0.015µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)

0.015µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)

Buy Now Datasheet
Cap Ceramic 0.015uF 50V Y5V -20% to 80% SMD 0402 85C Paper T/R - 703-CL05F153ZB5NNNC - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 0.015uF 50V Y5V -20% to 80% SMD 0402 85C Paper T/R
703-CL05F153ZB5NNNC
Cap Ceramic 0.015uF 50V Y5V -20% to 80% SMD 0402 85C Paper T/R 703-CL05F153ZB5NNNC
Cap Ceramic 0.015uF 50V Y5V -20% to 80% SMD 0402 85C Paper T/R

Cap Ceramic 0.015uF 50V Y5V -20% to 80% SMD 0402 85C Paper T/R

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Capacitors Capacitors
Product Number 1276-1743-1-ND 703-CL05F153ZB5NNNC
Product Name Ceramic Capacitors Cap Ceramic 0.015uF 50V Y5V -20% to 80% SMD 0402 85C Paper T/R
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 C (-22 F)
Electrostatic Capacitors Ceramic Composition Y5V
Capacitance Range 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1701212 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C114U016AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details