Samsung Electro-Mechanics Ceramic Capacitors CL05F104ZO5NNND

Description
CAP CER 0.1UF 16V Y5V 0402
Request a Quote Datasheet
Description
CAP CER 0.1UF 16V Y5V 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-CL05F104ZO5NNNDCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL05F104ZO5NNNDCT-ND
Ceramic Capacitors 1276-CL05F104ZO5NNNDCT-ND
CAP CER 0.1UF 16V Y5V 0402

CAP CER 0.1UF 16V Y5V 0402

Buy Now Datasheet
Ceramic Capacitors - 1276-CL05F104ZO5NNNDTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL05F104ZO5NNNDTR-ND
Ceramic Capacitors 1276-CL05F104ZO5NNNDTR-ND
0.1µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)

0.1µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-CL05F104ZO5NNNDDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL05F104ZO5NNNDDKR-ND
Ceramic Capacitors 1276-CL05F104ZO5NNNDDKR-ND
CAP CER 0.1UF 16V Y5V 0402

CAP CER 0.1UF 16V Y5V 0402

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1276-CL05F104ZO5NNNDCT-ND 1276-CL05F104ZO5NNNDDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;100pF;Multilayer;Radial;200 V;10%;X7R;0.09In.T;0.19In.L;0.19I - 70186285 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Film Capacitors - 1725604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1763-1146-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details