Samsung Electro-Mechanics Ceramic Capacitors - CL05C470JB51PNC CL05C470JB51PNC

Description
Manufacturer: Samsung Win Source Part Number: 866552-CL05C470JB51P NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 47 pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-6610-6, 1276-6610-2, 1276-6610-1
Request a Quote Datasheet
Description
Manufacturer: Samsung Win Source Part Number: 866552-CL05C470JB51P NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 47 pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-6610-6, 1276-6610-2, 1276-6610-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL05C470JB51PNC - 866552-CL05C470JB51PNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL05C470JB51PNC
866552-CL05C470JB51PNC
Ceramic Capacitors - CL05C470JB51PNC 866552-CL05C470JB51PNC
Manufacturer: Samsung Win Source Part Number: 866552-CL05C470JB51P NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 47 pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-6610-6, 1276-6610-2, 1276-6610-1

Manufacturer: Samsung
Win Source Part Number: 866552-CL05C470JB51PNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 47 pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-6610-6, 1276-6610-2, 1276-6610-1

Buy Now Datasheet
Singapore, Singapore
47PF 50V Capacitor
60-CL05C470JB51PNC
47PF 50V Capacitor 60-CL05C470JB51PNC
CAP CER 47PF 50V C0G/NP0 0402 Product overview: CL05C470JB51PNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05C470JB51PNC can be used for catalog matching and distributor lookup.

CAP CER 47PF 50V C0G/NP0 0402 Product overview: CL05C470JB51PNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05C470JB51PNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2575913 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2575913
MLCCs - Multilayer Ceramic Capacitors 2575913
Samsung Electro-Mechanics

Samsung Electro-Mechanics

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2575913P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2575913P
MLCCs - Multilayer Ceramic Capacitors 2575913P
Samsung Electro-Mechanics

Samsung Electro-Mechanics

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2575650 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2575650
MLCCs - Multilayer Ceramic Capacitors 2575650
Samsung Electro-Mechanics

Samsung Electro-Mechanics

Supplier's Site
Ceramic Capacitors - 1276-6610-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6610-1-ND
Ceramic Capacitors 1276-6610-1-ND
47pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

47pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6610-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6610-2-ND
Ceramic Capacitors 1276-6610-2-ND
47pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

47pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6610-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6610-6-ND
Ceramic Capacitors 1276-6610-6-ND
47pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

47pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 47Pf, 50V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics - 70AH5882 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 47Pf, 50V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics
70AH5882
Cap, Aec-Q200, 47Pf, 50V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics 70AH5882
CAP, AEC-Q200, 47PF, 50V, MLCC, 0402; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CL Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, AEC-Q200, 47PF, 50V, MLCC, 0402; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CL Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 47Pf, 50V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics - 70AH5883 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 47Pf, 50V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics
70AH5883
Cap, Aec-Q200, 47Pf, 50V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics 70AH5883
CAP, AEC-Q200, 47PF, 50V, MLCC, 0402; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CL Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, AEC-Q200, 47PF, 50V, MLCC, 0402; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CL Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CL05C470JB51PNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL05C470JB51PNC
Ceramic Capacitors CL05C470JB51PNC
CAP CER 47PF 50V C0G/NP0 0402

CAP CER 47PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 866552-CL05C470JB51PNC 60-CL05C470JB51PNC 2575913 1276-6610-1-ND 1276-6610-6-ND 70AH5882 CL05C470JB51PNC
Product Name Ceramic Capacitors - CL05C470JB51PNC 47PF 50V Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 47Pf, 50V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers