Samsung Electro-Mechanics Ceramic Capacitors CL05C270JB5NNNC

Description
27pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote
Description
27pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Samsung Electro-Mechanics 27pF, 50V Multi-layer Ceramic Capacitor (0402) is designed for applications requiring precise capacitance values. It features a capacitance tolerance of ±5% and utilizes a C0G dielectric, which provides stable performance across a wide temperature range from -55°C to 125°C. The capacitor has a compact size of 1.00mm x 0.50mm x 0.50mm, making it suitable for space-constrained designs. It is rated for a maximum voltage of 50V and is packaged in a cardboard type, 7" reel for easy handling and integration into automated assembly processes. The product is RoHS compliant and is intended for general electronic applications, although it is not recommended for high-reliability uses such as aerospace or medical equipment.

Datasheet Summary
Powered by GS/AI

The Samsung Electro-Mechanics 27pF, 50V Multi-layer Ceramic Capacitor (0402) is designed for applications requiring precise capacitance values. It features a capacitance tolerance of ±5% and utilizes a C0G dielectric, which provides stable performance across a wide temperature range from -55°C to 125°C. The capacitor has a compact size of 1.00mm x 0.50mm x 0.50mm, making it suitable for space-constrained designs. It is rated for a maximum voltage of 50V and is packaged in a cardboard type, 7" reel for easy handling and integration into automated assembly processes. The product is RoHS compliant and is intended for general electronic applications, although it is not recommended for high-reliability uses such as aerospace or medical equipment.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1153-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1153-2-ND
Ceramic Capacitors 1276-1153-2-ND
27pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

27pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1153-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1153-6-ND
Ceramic Capacitors 1276-1153-6-ND
27pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

27pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1153-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1153-1-ND
Ceramic Capacitors 1276-1153-1-ND
27pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

27pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL05C270JB5NNNC - 1029309-CL05C270JB5NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL05C270JB5NNNC
1029309-CL05C270JB5NNNC
Ceramic Capacitors - CL05C270JB5NNNC 1029309-CL05C270JB5NNNC
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 1029309-CL05C270JB5N NNC Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 27pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs

Manufacturer: Samsung Electro-Mechanics America, Inc.
Win Source Part Number: 1029309-CL05C270JB5NNNC
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 27pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs

Buy Now Datasheet
Singapore, Singapore
27PF 50V Capacitor
60-CL05C270JB5NNNC
27PF 50V Capacitor 60-CL05C270JB5NNNC
CAP CER 27PF 50V C0G/NP0 0402 Product overview: CL05C270JB5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05C270JB5NNNC can be used for catalog matching and distributor lookup.

CAP CER 27PF 50V C0G/NP0 0402 Product overview: CL05C270JB5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05C270JB5NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL05C270JB5NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL05C270JB5NNNC
Ceramic Capacitors CL05C270JB5NNNC
CAP CER 27PF 50V C0G/NP0 0402

CAP CER 27PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Cap, 27Pf, 50V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics - 82AC9258 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 27Pf, 50V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics
82AC9258
Cap, 27Pf, 50V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics 82AC9258
CAP, 27PF, 50V, MLCC, 0402; Capacitance:27pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CL Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

CAP, 27PF, 50V, MLCC, 0402; Capacitance:27pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CL Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 27Pf, 50V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics - 82AC9257 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 27Pf, 50V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics
82AC9257
Cap, 27Pf, 50V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics 82AC9257
CAP, 27PF, 50V, MLCC, 0402; Capacitance:27pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CL Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

CAP, 27PF, 50V, MLCC, 0402; Capacitance:27pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CL Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-1153-2-ND 1276-1153-6-ND 1029309-CL05C270JB5NNNC 60-CL05C270JB5NNNC CL05C270JB5NNNC 82AC9258
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CL05C270JB5NNNC 27PF 50V Capacitor Ceramic Capacitors Cap, 27Pf, 50V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Film Paper Film Capacitors - 105PSB850K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers