Samsung Electro-Mechanics Ceramic Capacitors CL05C200JB51PNC

Description
20pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
20pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-6601-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6601-6-ND
Ceramic Capacitors 1276-6601-6-ND
20pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

20pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6601-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6601-2-ND
Ceramic Capacitors 1276-6601-2-ND
20pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

20pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6601-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6601-1-ND
Ceramic Capacitors 1276-6601-1-ND
20pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

20pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL05C200JB51PNC - 866544-CL05C200JB51PNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL05C200JB51PNC
866544-CL05C200JB51PNC
Ceramic Capacitors - CL05C200JB51PNC 866544-CL05C200JB51PNC
Manufacturer: Samsung Win Source Part Number: 866544-CL05C200JB51P NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-6601-6, 1276-6601-2, 1276-6601-1

Manufacturer: Samsung
Win Source Part Number: 866544-CL05C200JB51PNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-6601-6, 1276-6601-2, 1276-6601-1

Buy Now Datasheet
Singapore, Singapore
20PF 50V Capacitor
60-CL05C200JB51PNC
20PF 50V Capacitor 60-CL05C200JB51PNC
CAP CER 20PF 50V C0G/NP0 0402 Product overview: CL05C200JB51PNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05C200JB51PNC can be used for catalog matching and distributor lookup.

CAP CER 20PF 50V C0G/NP0 0402 Product overview: CL05C200JB51PNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05C200JB51PNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP CER 20PF 50V C0G/NP0 0402 - 703-CL05C200JB51PNC - Utmel Electronic Limited
Hong Kong, China
CAP CER 20PF 50V C0G/NP0 0402
703-CL05C200JB51PNC
CAP CER 20PF 50V C0G/NP0 0402 703-CL05C200JB51PNC
CAP CER 20PF 50V C0G/NP0 0402

CAP CER 20PF 50V C0G/NP0 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-6601-6-ND 1276-6601-2-ND 866544-CL05C200JB51PNC 60-CL05C200JB51PNC 703-CL05C200JB51PNC
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CL05C200JB51PNC 20PF 50V Capacitor CAP CER 20PF 50V C0G/NP0 0402
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - M22U334M5-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details