Samsung Electronics Co., Ltd. Integrated Circuits (ICs) - Logic - Multivibrators CL05C1R2BB5NNNC

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Logic>Multivib rators Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance (+ or -): 5% Voltage - Rated: 160 V Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C
Request a Quote
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Logic>Multivib rators Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance (+ or -): 5% Voltage - Rated: 160 V Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Multivibrators -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Multivibrators
Integrated Circuits (ICs) - Logic - Multivibrators
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Logic>Multivib rators Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance (+ or -): 5% Voltage - Rated: 160 V Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Logic>Multivibrators
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance (+ or -): 5%
Voltage - Rated: 160 V
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Monostable Multivibrators
Product Name Integrated Circuits (ICs) - Logic - Multivibrators
Unlock Full Specs
to access all available technical data

Similar Products

Multivibrators - 1727-3318-ND - DigiKey
Specs
Package Type SSOP; Other; "16-SSOP (0.209"", 5.30mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
SN54AHCT123A DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS - SNJ54AHCT123AJ - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 4.5
Package Type Other; CDIP,CFP,LCCC
View Details
2 suppliers
 - 54121/BDA - Rochester Electronics
Specs
Package Type Other; CFP
View Details
4 suppliers
Monostable Multivibrator - 161/C,D.I - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 8 V
Package Type DIP (optional feature); Other (optional feature); Lead Can / Flat Pack
Number of units in IC 1
View Details