Samsung Electro-Mechanics Capacitors - Ceramic Capacitors CL05C150JB5NCNC

Description
CAP CER 15PF 50V C0G/NP0 0402
Datasheet
Description
CAP CER 15PF 50V C0G/NP0 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - CL05C150JB5NCNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL05C150JB5NCNC
Capacitors - Ceramic Capacitors CL05C150JB5NCNC
CAP CER 15PF 50V C0G/NP0 0402

CAP CER 15PF 50V C0G/NP0 0402

Supplier's Site
Ceramic Capacitors - CL05C150JB5NCNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL05C150JB5NCNC
Ceramic Capacitors CL05C150JB5NCNC
CAP CER 15PF 50V C0G/NP0 0402

CAP CER 15PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number CL05C150JB5NCNC CL05C150JB5NCNC
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors
Technology Single-Layer Film Capacitors
Applications General Purpose; General Purpose General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1.50E-5 microF 1.50E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701304 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050522500271FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details