Samsung Electro-Mechanics MLCCs - Multilayer Ceramic Capacitors CL05C101JB51PNC

Description
Samsung Electro-Mechanics
Request a Quote Datasheet
Description
Samsung Electro-Mechanics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2575637 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2575637
MLCCs - Multilayer Ceramic Capacitors 2575637
Samsung Electro-Mechanics

Samsung Electro-Mechanics

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2575911P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2575911P
MLCCs - Multilayer Ceramic Capacitors 2575911P
Samsung Electro-Mechanics

Samsung Electro-Mechanics

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2575911 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2575911
MLCCs - Multilayer Ceramic Capacitors 2575911
Samsung Electro-Mechanics

Samsung Electro-Mechanics

Supplier's Site
Ceramic Capacitors - 1276-1629-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1629-1-ND
Ceramic Capacitors 1276-1629-1-ND
100pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

100pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1629-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1629-2-ND
Ceramic Capacitors 1276-1629-2-ND
100pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

100pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1629-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1629-6-ND
Ceramic Capacitors 1276-1629-6-ND
100pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

100pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
100PF 50V Capacitor
60-CL05C101JB51PNC
100PF 50V Capacitor 60-CL05C101JB51PNC
CAP CER 100PF 50V C0G/NP0 0402 Product overview: CL05C101JB51PNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05C101JB51PNC can be used for catalog matching and distributor lookup.

CAP CER 100PF 50V C0G/NP0 0402 Product overview: CL05C101JB51PNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05C101JB51PNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1359127-CL05C101JB51PNC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1359127-CL05C101JB51PNC
Capacitors - Ceramic Capacitors 1359127-CL05C101JB51PNC
Win Source Part Number: 1359127-CL05C101JB51 PNC Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Samsung Electro-Mechanics Series: CL Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 100 pF Tolerance: ±5% Voltage - Rated: 50V Ratings: AEC-Q200 Applications: Automotive Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm)

Win Source Part Number: 1359127-CL05C101JB51PNC
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Samsung Electro-Mechanics
Series: CL
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 100 pF
Tolerance: ±5%
Voltage - Rated: 50V
Ratings: AEC-Q200
Applications: Automotive
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)

Buy Now Datasheet
Cap, Aec-Q200, 100Pf, 50V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics - 70AH5877 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 100Pf, 50V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics
70AH5877
Cap, Aec-Q200, 100Pf, 50V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics 70AH5877
CAP, AEC-Q200, 100PF, 50V, MLCC, 0402; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CL Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, AEC-Q200, 100PF, 50V, MLCC, 0402; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CL Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 100Pf, 50V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics - 70AH5876 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 100Pf, 50V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics
70AH5876
Cap, Aec-Q200, 100Pf, 50V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics 70AH5876
CAP, AEC-Q200, 100PF, 50V, MLCC, 0402; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CL Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, AEC-Q200, 100PF, 50V, MLCC, 0402; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CL Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap Ceramic 100pF 50V C0G 5% SMD 0402 125C Automotive T/R - 703-CL05C101JB51PNC - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 100pF 50V C0G 5% SMD 0402 125C Automotive T/R
703-CL05C101JB51PNC
Cap Ceramic 100pF 50V C0G 5% SMD 0402 125C Automotive T/R 703-CL05C101JB51PNC
Cap Ceramic 100pF 50V C0G 5% SMD 0402 125C Automotive T/R

Cap Ceramic 100pF 50V C0G 5% SMD 0402 125C Automotive T/R

Supplier's Site
Ceramic Capacitors - CL05C101JB51PNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL05C101JB51PNC
Ceramic Capacitors CL05C101JB51PNC
CAP CER 100PF 50V C0G/NP0 0402

CAP CER 100PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2575637 1276-1629-1-ND 1276-1629-6-ND 60-CL05C101JB51PNC 1359127-CL05C101JB51PNC 70AH5877 703-CL05C101JB51PNC CL05C101JB51PNC
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 100PF 50V Capacitor Capacitors - Ceramic Capacitors Cap, Aec-Q200, 100Pf, 50V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics Cap Ceramic 100pF 50V C0G 5% SMD 0402 125C Automotive T/R Ceramic Capacitors
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive Automotive
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition C0G Ceramic Composition
Capacitance Range 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PSB152K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Aluminium Capacitors - 1701022 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525000100GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details