Samsung Electro-Mechanics Ceramic Capacitors CL05C100DB5NNND

Description
10pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
10pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL05C100DB5NNND-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CL05C100DB5NNND-ND
Ceramic Capacitors CL05C100DB5NNND-ND
10pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

10pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Mlcc Capacitors Rohs Compliant Samsung Electro-Mechanics - 99AC1752 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitors Rohs Compliant Samsung Electro-Mechanics
99AC1752
Mlcc Capacitors Rohs Compliant Samsung Electro-Mechanics 99AC1752
MLCC CAPACITORS ROHS COMPLIANT: YES

MLCC CAPACITORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CL05C100DB5NNND-ND 99AC1752
Product Name Ceramic Capacitors Mlcc Capacitors Rohs Compliant Samsung Electro-Mechanics
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U016ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N101J500PTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701046 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details