Samsung Electro-Mechanics Ceramic Capacitors CL05C030CB5NNNC

Description
3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1598-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1598-2-ND
Ceramic Capacitors 1276-1598-2-ND
3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1598-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1598-1-ND
Ceramic Capacitors 1276-1598-1-ND
3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL05C030CB5NNNC - 915406-CL05C030CB5NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL05C030CB5NNNC
915406-CL05C030CB5NNNC
Ceramic Capacitors - CL05C030CB5NNNC 915406-CL05C030CB5NNNC
Manufacturer: Samsung Win Source Part Number: 915406-CL05C030CB5NN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 3 pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1598-6, 1276-1598-2, 1276-1598-1

Manufacturer: Samsung
Win Source Part Number: 915406-CL05C030CB5NNNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 3 pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1598-6, 1276-1598-2, 1276-1598-1

Buy Now Datasheet
Singapore, Singapore
3PF 50V Capacitor
60-CL05C030CB5NNNC
3PF 50V Capacitor 60-CL05C030CB5NNNC
CAP CER 3PF 50V C0G/NP0 0402 Product overview: CL05C030CB5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05C030CB5NNNC can be used for catalog matching and distributor lookup.

CAP CER 3PF 50V C0G/NP0 0402 Product overview: CL05C030CB5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05C030CB5NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap Ceramic 3pF 50V C0G 0.25pF SMD 0402 125C Paper T/R - 703-CL05C030CB5NNNC - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 3pF 50V C0G 0.25pF SMD 0402 125C Paper T/R
703-CL05C030CB5NNNC
Cap Ceramic 3pF 50V C0G 0.25pF SMD 0402 125C Paper T/R 703-CL05C030CB5NNNC
Cap Ceramic 3pF 50V C0G 0.25pF SMD 0402 125C Paper T/R

Cap Ceramic 3pF 50V C0G 0.25pF SMD 0402 125C Paper T/R

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1276-1598-2-ND 915406-CL05C030CB5NNNC 60-CL05C030CB5NNNC 703-CL05C030CB5NNNC
Product Name Ceramic Capacitors Ceramic Capacitors - CL05C030CB5NNNC 3PF 50V Capacitor Cap Ceramic 3pF 50V C0G 0.25pF SMD 0402 125C Paper T/R
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition C0G
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 157XMPL004MG197 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701120 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0103P30CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details