The CL05C010BB5NNNC is a multi-layer ceramic capacitor with a capacitance of 1 pF, a rated voltage of 50 V, and a tolerance of ±0.1 pF, using a C0G dielectric for stable temperature performance. It is housed in a 0402 surface-mount package measuring 1.00 ± 0.05 mm in length, 0.50 ± 0.05 mm in width, and 0.50 ± 0.05 mm in thickness. The termination is made of copper with a tin plating, and it is packaged on a 7-inch cardboard reel. The capacitor meets C0G temperature characteristics with a capacitance change of ±30 ppm/°C from -55°C to 125°C and complies with reflow soldering up to 260°C for 10 seconds maximum.
Manufacturer: AMIS
Category: Discrete Semiconductor Products>Transistors
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C
Applications: Motor Control
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays |
| Package Type | SOT3 |