Samsung Electro-Mechanics Ceramic Capacitors CL05B683KO5NNNC

Description
0.068µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote
Description
0.068µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Samsung Electro-Mechanics multi-layer ceramic capacitor (MLCC) with part number CL05B683KO5NNNC has a capacitance of 68nF (0.068µF) and a rated voltage of 16V. It features a capacitance tolerance of ±10% and utilizes an X7R dielectric, which is suitable for applications requiring stable capacitance over a wide temperature range from -55°C to 125°C. The capacitor is packaged in a 0402 case size, measuring 1.00mm x 0.50mm with a thickness of 0.50mm. It is RoHS compliant and designed for reflow soldering with a peak temperature of 260°C. The product is intended for general electronic applications but is not recommended for high-reliability uses such as aerospace, automotive, or medical equipment.

Datasheet Summary
Powered by GS/AI

The Samsung Electro-Mechanics multi-layer ceramic capacitor (MLCC) with part number CL05B683KO5NNNC has a capacitance of 68nF (0.068µF) and a rated voltage of 16V. It features a capacitance tolerance of ±10% and utilizes an X7R dielectric, which is suitable for applications requiring stable capacitance over a wide temperature range from -55°C to 125°C. The capacitor is packaged in a 0402 case size, measuring 1.00mm x 0.50mm with a thickness of 0.50mm. It is RoHS compliant and designed for reflow soldering with a peak temperature of 260°C. The product is intended for general electronic applications but is not recommended for high-reliability uses such as aerospace, automotive, or medical equipment.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1269-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1269-6-ND
Ceramic Capacitors 1276-1269-6-ND
0.068µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.068µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1269-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1269-1-ND
Ceramic Capacitors 1276-1269-1-ND
0.068µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.068µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1269-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1269-2-ND
Ceramic Capacitors 1276-1269-2-ND
0.068µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.068µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
0.068UF 16V Capacitor
60-CL05B683KO5NNNC
0.068UF 16V Capacitor 60-CL05B683KO5NNNC
CAP CER 0.068UF 16V X7R 0402 Product overview: CL05B683KO5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05B683KO5NNNC can be used for catalog matching and distributor lookup.

CAP CER 0.068UF 16V X7R 0402 Product overview: CL05B683KO5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05B683KO5NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL05B683KO5NNNC - 915404-CL05B683KO5NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL05B683KO5NNNC
915404-CL05B683KO5NNNC
Ceramic Capacitors - CL05B683KO5NNNC 915404-CL05B683KO5NNNC
Manufacturer: Samsung Win Source Part Number: 915404-CL05B683KO5NN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 0.068 µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1269-1, 1276-1269-2, 1276-1269-6

Manufacturer: Samsung
Win Source Part Number: 915404-CL05B683KO5NNNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 0.068 µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1269-1, 1276-1269-2, 1276-1269-6

Buy Now Datasheet
Ceramic Capacitors - CL05B683KO5NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL05B683KO5NNNC
Ceramic Capacitors CL05B683KO5NNNC
CAP CER 0.068UF 16V X7R 0402

CAP CER 0.068UF 16V X7R 0402

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CL05B683KO5NNNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL05B683KO5NNNC
Capacitors - Ceramic Capacitors CL05B683KO5NNNC
CAP CER 0.068UF 16V X7R 0402

CAP CER 0.068UF 16V X7R 0402

Supplier's Site
Cap, 0.068Uf, 16V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics - 82AC9237 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.068Uf, 16V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics
82AC9237
Cap, 0.068Uf, 16V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics 82AC9237
CAP, 0.068UF, 16V, MLCC, 0402; Capacitance:68000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

CAP, 0.068UF, 16V, MLCC, 0402; Capacitance:68000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.068Uf, 16V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics - 82AC9238 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.068Uf, 16V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics
82AC9238
Cap, 0.068Uf, 16V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics 82AC9238
CAP, 0.068UF, 16V, MLCC, 0402; Capacitance:68000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

CAP, 0.068UF, 16V, MLCC, 0402; Capacitance:68000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-1269-6-ND 1276-1269-1-ND 60-CL05B683KO5NNNC 915404-CL05B683KO5NNNC CL05B683KO5NNNC CL05B683KO5NNNC 82AC9237
Product Name Ceramic Capacitors Ceramic Capacitors 0.068UF 16V Capacitor Ceramic Capacitors - CL05B683KO5NNNC Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 0.068Uf, 16V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-104MWR250K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0504X472J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details