Samsung Electro-Mechanics Ceramic Capacitors - CL05B682KB5NNNC CL05B682KB5NNNC

Description
Manufacturer: Samsung Win Source Part Number: 915403-CL05B682KB5NN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 6800 pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1586-6, 1276-1586-2, 1276-1586-1
Request a Quote Datasheet
Description
Manufacturer: Samsung Win Source Part Number: 915403-CL05B682KB5NN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 6800 pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1586-6, 1276-1586-2, 1276-1586-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL05B682KB5NNNC - 915403-CL05B682KB5NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL05B682KB5NNNC
915403-CL05B682KB5NNNC
Ceramic Capacitors - CL05B682KB5NNNC 915403-CL05B682KB5NNNC
Manufacturer: Samsung Win Source Part Number: 915403-CL05B682KB5NN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 6800 pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1586-6, 1276-1586-2, 1276-1586-1

Manufacturer: Samsung
Win Source Part Number: 915403-CL05B682KB5NNNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 6800 pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1586-6, 1276-1586-2, 1276-1586-1

Buy Now Datasheet
Singapore, Singapore
6800PF 50V Capacitor
60-CL05B682KB5NNNC
6800PF 50V Capacitor 60-CL05B682KB5NNNC
CAP CER 6800PF 50V X7R 0402 Product overview: CL05B682KB5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05B682KB5NNNC can be used for catalog matching and distributor lookup.

CAP CER 6800PF 50V X7R 0402 Product overview: CL05B682KB5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05B682KB5NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-1586-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1586-1-ND
Ceramic Capacitors 1276-1586-1-ND
6800pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

6800pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1586-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1586-2-ND
Ceramic Capacitors 1276-1586-2-ND
6800pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

6800pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1586-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1586-6-ND
Ceramic Capacitors 1276-1586-6-ND
6800pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

6800pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Cap Ceramic 0.0068uF 50V X7R 10% SMD 0402 125C T/R - 703-CL05B682KB5NNNC - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 0.0068uF 50V X7R 10% SMD 0402 125C T/R
703-CL05B682KB5NNNC
Cap Ceramic 0.0068uF 50V X7R 10% SMD 0402 125C T/R 703-CL05B682KB5NNNC
Cap Ceramic 0.0068uF 50V X7R 10% SMD 0402 125C T/R

Cap Ceramic 0.0068uF 50V X7R 10% SMD 0402 125C T/R

Supplier's Site
Cap, 6800Pf, 50V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics - 82AC9235 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6800Pf, 50V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics
82AC9235
Cap, 6800Pf, 50V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics 82AC9235
CAP, 6800PF, 50V, MLCC, 0402; Capacitance:6800pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

CAP, 6800PF, 50V, MLCC, 0402; Capacitance:6800pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 6800Pf, 50V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics - 82AC9236 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6800Pf, 50V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics
82AC9236
Cap, 6800Pf, 50V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics 82AC9236
CAP, 6800PF, 50V, MLCC, 0402; Capacitance:6800pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

CAP, 6800PF, 50V, MLCC, 0402; Capacitance:6800pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CL05B682KB5NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL05B682KB5NNNC
Ceramic Capacitors CL05B682KB5NNNC
CAP CER 6800PF 50V X7R 0402

CAP CER 6800PF 50V X7R 0402

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL05B682KB5NNNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL05B682KB5NNNC
50V 6.8nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 6.8nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 915403-CL05B682KB5NNNC 60-CL05B682KB5NNNC 1276-1586-1-ND 1276-1586-6-ND 703-CL05B682KB5NNNC 82AC9235 CL05B682KB5NNNC CL05B682KB5NNNC
Product Name Ceramic Capacitors - CL05B682KB5NNNC 6800PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Cap Ceramic 0.0068uF 50V X7R 10% SMD 0402 125C T/R Cap, 6800Pf, 50V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U010BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1908832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Thin Film Capacitors - 1761-CSA-BN-30MX30X6-G-151-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details