Manufacturer: AMIS
Category: Cables, Wires - Management - Labels, Labeling
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance (+ or -): 5%
Voltage - Rated: 160 V
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
Applications: Buck Converters
| Win Source Electronics | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | CL05B681KB5NNNC |
| Product Name | Cables, Wires - Management - Labels, Labeling |