Samsung Electro-Mechanics Ceramic Capacitors CL05B474KQ5NNNC

Description
0.47µF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-CL05B474KQ5NNNCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL05B474KQ5NNNCTR-ND
Ceramic Capacitors 1276-CL05B474KQ5NNNCTR-ND
0.47µF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)

0.47µF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-CL05B474KQ5NNNCCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL05B474KQ5NNNCCT-ND
Ceramic Capacitors 1276-CL05B474KQ5NNNCCT-ND
CAP CER 0.47UF 6.3V X7R 0402

CAP CER 0.47UF 6.3V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 1276-CL05B474KQ5NNNCDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL05B474KQ5NNNCDKR-ND
Ceramic Capacitors 1276-CL05B474KQ5NNNCDKR-ND
CAP CER 0.47UF 6.3V X7R 0402

CAP CER 0.47UF 6.3V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - CL05B474KQ5NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL05B474KQ5NNNC
Ceramic Capacitors CL05B474KQ5NNNC
CAP CER 0.47UF 6.3V X7R 0402

CAP CER 0.47UF 6.3V X7R 0402

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CL05B474KQ5NNNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL05B474KQ5NNNC
Capacitors - Ceramic Capacitors CL05B474KQ5NNNC
CAP CER 0.47UF 6.3V X7R 0402

CAP CER 0.47UF 6.3V X7R 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1276-CL05B474KQ5NNNCTR-ND 1276-CL05B474KQ5NNNCDKR-ND CL05B474KQ5NNNC CL05B474KQ5NNNC
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RSB152K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Capacitors - 113257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Ceramic Capacitors - 1763-0402N1R5B160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details