CAP CER 0.047UF 16V X7R 0402 Product overview: CL05B473KO5VPNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05B473KO5VPNC can be used for catalog matching and distributor lookup.
0.047µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
0.047µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
0.047µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Manufacturer: Samsung
Win Source Part Number: 866535-CL05B473KO5VP
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 0.047 µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-6670-1, 1276-6670-2, 1276-6670-6
CAP CER 0.047UF 16V X7R 0402
CAP CER 0.047UF 16V X7R 0402
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CL05B473KO5VPNC | 1276-6670-6-ND | 1276-6670-2-ND | 866535-CL05B473KO5VPNC | CL05B473KO5VPNC | CL05B473KO5VPNC |
| Product Name | 0.047UF 16V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors - CL05B473KO5VPNC | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| RoHS Compliant | Yes | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF |