Samsung Electro-Mechanics 0.047UF 16V Capacitor CL05B473KO5NNNC

Description
CAP CER 0.047UF 16V X7R 0402 Product overview: CL05B473KO5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05B473KO5NNNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.047UF 16V X7R 0402 Product overview: CL05B473KO5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05B473KO5NNNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.047UF 16V Capacitor
60-CL05B473KO5NNNC
0.047UF 16V Capacitor 60-CL05B473KO5NNNC
CAP CER 0.047UF 16V X7R 0402 Product overview: CL05B473KO5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05B473KO5NNNC can be used for catalog matching and distributor lookup.

CAP CER 0.047UF 16V X7R 0402 Product overview: CL05B473KO5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05B473KO5NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-1077-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1077-2-ND
Ceramic Capacitors 1276-1077-2-ND
0.047µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.047µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1077-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1077-6-ND
Ceramic Capacitors 1276-1077-6-ND
0.047µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.047µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1077-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1077-1-ND
Ceramic Capacitors 1276-1077-1-ND
0.047µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.047µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 959841-CL05B473KO5NNNC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
959841-CL05B473KO5NNNC
Capacitors - Ceramic Capacitors 959841-CL05B473KO5NNNC
Win Source Part Number: 959841-CL05B473KO5NN NC Category: Capacitors>Ceramic Capacitors Series: CL Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Capacitance: 0.047 µF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X7R Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): C0402C473J4RACTU; GRM155R70J473KA01D; C1005X7R1E473K050BC; CC0603KRX7R7BB473; CC0402KRX7R8BB473; CC0603KRX7R8BB473; CC0603KRX7R9BB473; EMK105B7473KV-F; CC0402KRX7R7BB473; CC0402KRX7R6BB473; GRM155R71H473KE14D; GRM155R71H473KE14JCL 05B473K05NNNC; CL05B473KO5NNNC.; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Samsung Electro-Mechanics Other Names: 1276-1077-6,1276-107 7-2,1276-1077-1

Win Source Part Number: 959841-CL05B473KO5NNNC
Category: Capacitors>Ceramic Capacitors
Series: CL
Package: Tape & Reel
Applications: General Purpose
Standard Package: 10,000
Capacitance: 0.047 µF
Tolerance: ±10%
Voltage - Rated: 16V
Temperature Coefficient: X7R
Thickness (Max): 0.022" (0.55mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): C0402C473J4RACTU; GRM155R70J473KA01D; C1005X7R1E473K050BC; CC0603KRX7R7BB473; CC0402KRX7R8BB473; CC0603KRX7R8BB473; CC0603KRX7R9BB473; EMK105B7473KV-F; CC0402KRX7R7BB473; CC0402KRX7R6BB473; GRM155R71H473KE14D; GRM155R71H473KE14JCL05B473K05NNNC; CL05B473KO5NNNC.;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Samsung Electro-Mechanics
Other Names: 1276-1077-6,1276-1077-2,1276-1077-1

Buy Now Datasheet
Ceramic Capacitors - CL05B473KO5NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL05B473KO5NNNC
Ceramic Capacitors CL05B473KO5NNNC
CAP CER 0.047UF 16V X7R 0402

CAP CER 0.047UF 16V X7R 0402

Supplier's Site Datasheet
Cap, 0.047Uf, 16V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics - 82AC9234 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Uf, 16V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics
82AC9234
Cap, 0.047Uf, 16V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics 82AC9234
CAP, 0.047UF, 16V, MLCC, 0402; Capacitance:47000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

CAP, 0.047UF, 16V, MLCC, 0402; Capacitance:47000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.047Uf, 16V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics - 82AC9233 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Uf, 16V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics
82AC9233
Cap, 0.047Uf, 16V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics 82AC9233
CAP, 0.047UF, 16V, MLCC, 0402; Capacitance:47000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

CAP, 0.047UF, 16V, MLCC, 0402; Capacitance:47000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL05B473KO5NNNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL05B473KO5NNNC
16V 47nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 47nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CL05B473KO5NNNC 1276-1077-2-ND 1276-1077-6-ND 959841-CL05B473KO5NNNC CL05B473KO5NNNC 82AC9234 CL05B473KO5NNNC
Product Name 0.047UF 16V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Cap, 0.047Uf, 16V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 106AVD035MDR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers