Samsung Electro-Mechanics Ceramic Capacitors CL05B331KB5VPNC

Description
330pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
330pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-6585-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6585-1-ND
Ceramic Capacitors 1276-6585-1-ND
330pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

330pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6585-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6585-6-ND
Ceramic Capacitors 1276-6585-6-ND
330pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

330pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6585-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6585-2-ND
Ceramic Capacitors 1276-6585-2-ND
330pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

330pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL05B331KB5VPNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL05B331KB5VPNC
Ceramic Capacitors CL05B331KB5VPNC
CAP CER 330PF 50V X7R 0402

CAP CER 330PF 50V X7R 0402

Supplier's Site Datasheet
CAP CER 330PF 50V X7R 0402 - 703-CL05B331KB5VPNC - Utmel Electronic Limited
Hong Kong, China
CAP CER 330PF 50V X7R 0402
703-CL05B331KB5VPNC
CAP CER 330PF 50V X7R 0402 703-CL05B331KB5VPNC
CAP CER 330PF 50V X7R 0402

CAP CER 330PF 50V X7R 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1276-6585-1-ND 1276-6585-6-ND CL05B331KB5VPNC 703-CL05B331KB5VPNC
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors CAP CER 330PF 50V X7R 0402
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; Automotive General Purpose; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 113308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Aluminum Polymer - 277XMPL004MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details