Samsung Electro-Mechanics 0.022UF 16V Capacitor CL05B223KO5NNNC

Description
CAP CER 0.022UF 16V X7R 0402 Product overview: CL05B223KO5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05B223KO5NNNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.022UF 16V X7R 0402 Product overview: CL05B223KO5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05B223KO5NNNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.022UF 16V Capacitor
60-CL05B223KO5NNNC
0.022UF 16V Capacitor 60-CL05B223KO5NNNC
CAP CER 0.022UF 16V X7R 0402 Product overview: CL05B223KO5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05B223KO5NNNC can be used for catalog matching and distributor lookup.

CAP CER 0.022UF 16V X7R 0402 Product overview: CL05B223KO5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05B223KO5NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-1175-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1175-1-ND
Ceramic Capacitors 1276-1175-1-ND
0.022µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.022µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1175-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1175-2-ND
Ceramic Capacitors 1276-1175-2-ND
0.022µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.022µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1175-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1175-6-ND
Ceramic Capacitors 1276-1175-6-ND
0.022µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.022µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL05B223KO5NNNC - 866526-CL05B223KO5NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL05B223KO5NNNC
866526-CL05B223KO5NNNC
Ceramic Capacitors - CL05B223KO5NNNC 866526-CL05B223KO5NNNC
Manufacturer: Samsung Win Source Part Number: 866526-CL05B223KO5NN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 0.022 µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1175-2, 1276-1175-6, 1276-1175-1

Manufacturer: Samsung
Win Source Part Number: 866526-CL05B223KO5NNNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 0.022 µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1175-2, 1276-1175-6, 1276-1175-1

Buy Now Datasheet
Ceramic Capacitors - CL05B223KO5NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL05B223KO5NNNC
Ceramic Capacitors CL05B223KO5NNNC
CAP CER 0.022UF 16V X7R 0402

CAP CER 0.022UF 16V X7R 0402

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CL05B223KO5NNNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL05B223KO5NNNC
Capacitors - Ceramic Capacitors CL05B223KO5NNNC
CAP CER 0.022UF 16V X7R 0402

CAP CER 0.022UF 16V X7R 0402

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CL05B223KO5NNNC 1276-1175-1-ND 1276-1175-6-ND 866526-CL05B223KO5NNNC CL05B223KO5NNNC CL05B223KO5NNNC
Product Name 0.022UF 16V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CL05B223KO5NNNC Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701194 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Ceramic Capacitors - 1608-1242-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details