Samsung Electro-Mechanics Ceramic Capacitors CL05B223KA5VPNC

Description
0.022µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-6869-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6869-6-ND
Ceramic Capacitors 1276-6869-6-ND
0.022µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.022µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6869-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6869-2-ND
Ceramic Capacitors 1276-6869-2-ND
0.022µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.022µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6869-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6869-1-ND
Ceramic Capacitors 1276-6869-1-ND
0.022µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.022µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
0.022UF 25V Capacitor
60-CL05B223KA5VPNC
0.022UF 25V Capacitor 60-CL05B223KA5VPNC
CAP CER 0.022UF 25V X7R 0402 Product overview: CL05B223KA5VPNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05B223KA5VPNC can be used for catalog matching and distributor lookup.

CAP CER 0.022UF 25V X7R 0402 Product overview: CL05B223KA5VPNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05B223KA5VPNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1359136-CL05B223KA5VPNC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1359136-CL05B223KA5VPNC
Capacitors - Ceramic Capacitors 1359136-CL05B223KA5VPNC
Win Source Part Number: 1359136-CL05B223KA5V PNC Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: Samsung Electro-Mechanics Series: CL Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 0.022 µF Tolerance: ±10% Voltage - Rated: 25V Ratings: AEC-Q200 Applications: Automotive Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7R Thickness (Max): 0.022" (0.55mm)

Win Source Part Number: 1359136-CL05B223KA5VPNC
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: Samsung Electro-Mechanics
Series: CL
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 0.022 µF
Tolerance: ±10%
Voltage - Rated: 25V
Ratings: AEC-Q200
Applications: Automotive
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7R
Thickness (Max): 0.022" (0.55mm)

Buy Now Datasheet
Ceramic Capacitors - CL05B223KA5VPNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL05B223KA5VPNC
Ceramic Capacitors CL05B223KA5VPNC
CAP CER 0.022UF 25V X7R 0402

CAP CER 0.022UF 25V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-6869-6-ND 1276-6869-2-ND 60-CL05B223KA5VPNC 1359136-CL05B223KA5VPNC CL05B223KA5VPNC
Product Name Ceramic Capacitors Ceramic Capacitors 0.022UF 25V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; Automotive General Purpose; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C134T040CF1D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers