Samsung Electro-Mechanics 0.022UF 25V Capacitor CL05B223KA5NNNC

Description
CAP CER 0.022UF 25V X7R 0402 Product overview: CL05B223KA5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05B223KA5NNNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.022UF 25V X7R 0402 Product overview: CL05B223KA5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05B223KA5NNNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.022UF 25V Capacitor
60-CL05B223KA5NNNC
0.022UF 25V Capacitor 60-CL05B223KA5NNNC
CAP CER 0.022UF 25V X7R 0402 Product overview: CL05B223KA5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05B223KA5NNNC can be used for catalog matching and distributor lookup.

CAP CER 0.022UF 25V X7R 0402 Product overview: CL05B223KA5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05B223KA5NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-1537-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1537-1-ND
Ceramic Capacitors 1276-1537-1-ND
0.022µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.022µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1537-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1537-2-ND
Ceramic Capacitors 1276-1537-2-ND
0.022µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.022µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1537-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1537-6-ND
Ceramic Capacitors 1276-1537-6-ND
0.022µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.022µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors -Ceramic Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors -Ceramic Capacitors
Capacitors -Ceramic Capacitors
Alternative Parts (Cross-Reference): Samsung Electro-Mechanics Category: Capacitors -Ceramic Capacitors Series: CL Package: Tape & Reel (TR) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Applications: General Purpose Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)

Alternative Parts (Cross-Reference): Samsung Electro-Mechanics
Category: Capacitors -Ceramic Capacitors
Series: CL
Package: Tape & Reel (TR)
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
Applications: General Purpose
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL05B223KA5NNNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL05B223KA5NNNC
25V 22nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 22nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - CL05B223KA5NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL05B223KA5NNNC
Ceramic Capacitors CL05B223KA5NNNC
CAP CER 0.022UF 25V X7R 0402

CAP CER 0.022UF 25V X7R 0402

Supplier's Site Datasheet
Cap, 0.022Uf, 25V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics - 82AC9226 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Uf, 25V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics
82AC9226
Cap, 0.022Uf, 25V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics 82AC9226
CAP, 0.022UF, 25V, MLCC, 0402; Capacitance:22000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

CAP, 0.022UF, 25V, MLCC, 0402; Capacitance:22000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.022Uf, 25V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics - 82AC9225 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Uf, 25V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics
82AC9225
Cap, 0.022Uf, 25V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics 82AC9225
CAP, 0.022UF, 25V, MLCC, 0402; Capacitance:22000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

CAP, 0.022UF, 25V, MLCC, 0402; Capacitance:22000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CL05B223KA5NNNC 1276-1537-1-ND 1276-1537-6-ND CL05B223KA5NNNC CL05B223KA5NNNC 82AC9226
Product Name 0.022UF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors -Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Cap, 0.022Uf, 25V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Capacitors - Aluminum Electrolytic Capacitors - 337UVK010MFE - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details