Samsung Electro-Mechanics Ceramic Capacitors - CL05B222KB5NNNC CL05B222KB5NNNC

Description
Manufacturer: Samsung Win Source Part Number: 846647-CL05B222KB5NN NC Series: CL Features: 2200 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1054-6, 1276-1054-2, 1276-1054-1
Request a Quote Datasheet
Description
Manufacturer: Samsung Win Source Part Number: 846647-CL05B222KB5NN NC Series: CL Features: 2200 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1054-6, 1276-1054-2, 1276-1054-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL05B222KB5NNNC - 846647-CL05B222KB5NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL05B222KB5NNNC
846647-CL05B222KB5NNNC
Ceramic Capacitors - CL05B222KB5NNNC 846647-CL05B222KB5NNNC
Manufacturer: Samsung Win Source Part Number: 846647-CL05B222KB5NN NC Series: CL Features: 2200 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1054-6, 1276-1054-2, 1276-1054-1

Manufacturer: Samsung
Win Source Part Number: 846647-CL05B222KB5NNNC
Series: CL
Features: 2200 pF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1054-6, 1276-1054-2, 1276-1054-1

Buy Now Datasheet
Singapore, Singapore
2200PF 50V Capacitor
60-CL05B222KB5NNNC
2200PF 50V Capacitor 60-CL05B222KB5NNNC
CAP CER 2200PF 50V X7R 0402 Product overview: CL05B222KB5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05B222KB5NNNC can be used for catalog matching and distributor lookup.

CAP CER 2200PF 50V X7R 0402 Product overview: CL05B222KB5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05B222KB5NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-1054-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1054-6-ND
Ceramic Capacitors 1276-1054-6-ND
2200pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

2200pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1054-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1054-2-ND
Ceramic Capacitors 1276-1054-2-ND
2200pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

2200pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1054-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1054-1-ND
Ceramic Capacitors 1276-1054-1-ND
2200pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

2200pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Cap, 2200Pf, 50V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics - 82AC9224 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 50V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics
82AC9224
Cap, 2200Pf, 50V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics 82AC9224
CAP, 2200PF, 50V, MLCC, 0402; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

CAP, 2200PF, 50V, MLCC, 0402; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2200Pf, 50V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics - 82AC9223 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 50V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics
82AC9223
Cap, 2200Pf, 50V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics 82AC9223
CAP, 2200PF, 50V, MLCC, 0402; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

CAP, 2200PF, 50V, MLCC, 0402; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CL05B222KB5NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL05B222KB5NNNC
Ceramic Capacitors CL05B222KB5NNNC
CAP CER 2200PF 50V X7R 0402

CAP CER 2200PF 50V X7R 0402

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL05B222KB5NNNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL05B222KB5NNNC
50V 2.2nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 2.2nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 846647-CL05B222KB5NNNC 60-CL05B222KB5NNNC 1276-1054-6-ND 1276-1054-2-ND 82AC9224 CL05B222KB5NNNC CL05B222KB5NNNC
Product Name Ceramic Capacitors - CL05B222KB5NNNC 2200PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 2200Pf, 50V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - 1763-0603B104K500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Paper Film Capacitors - 105MWR063K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Aluminium Capacitors - 1701054 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details