Samsung Electronics Co., Ltd. Ceramic Capacitors - CL05B104KO5NNWD CL05B104KO5NNWD

Description
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1109494-CL05B104KO5N NWD Voltage Rating: 16 V Capacitance: 100 nF Tolerance: 10 % Height: 550 µm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 0402 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1109494-CL05B104KO5N NWD Voltage Rating: 16 V Capacitance: 100 nF Tolerance: 10 % Height: 550 µm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 0402 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL05B104KO5NNWD - 1109494-CL05B104KO5NNWD - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL05B104KO5NNWD
1109494-CL05B104KO5NNWD
Ceramic Capacitors - CL05B104KO5NNWD 1109494-CL05B104KO5NNWD
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1109494-CL05B104KO5N NWD Voltage Rating: 16 V Capacitance: 100 nF Tolerance: 10 % Height: 550 µm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 0402 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C

Manufacturer: Samsung
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1109494-CL05B104KO5NNWD
Voltage Rating: 16 V
Capacitance: 100 nF
Tolerance: 10 %
Height: 550 µm
Material: Ceramic
Categories: Ceramic Capacitors
Case / Package: 0402
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C

Buy Now
Capacitor Ceramic Multilayer (MLCC) Product overview: CL05B104KO5NNWD from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05B104KO5NNWD can be used for catalog matching and distributor lookup.

Capacitor Ceramic Multilayer (MLCC) Product overview: CL05B104KO5NNWD from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05B104KO5NNWD can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1109494-CL05B104KO5NNWD 60-CL05B104KO5NNWD
Product Name Ceramic Capacitors - CL05B104KO5NNWD Capacitor
RoHS Compliant Yes Yes
Capacitance Range 0.1000 microF 100000 microF
Capacitance Tolerance 10 (+/- %)
WVDC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30R473M2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1242-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details