CAP CER 0.1UF 16V X7R 0402 Product overview: CL05B104KO5NNND from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05B104KO5NNND can be used for catalog matching and distributor lookup.
CAP CER 0.1UF 16V X7R 0402
0.1µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
CAP CER 0.1UF 16V X7R 0402
Cap Ceramic 0.1uF 16V X7R 10% SMD 0402 125C Paper T/R
CAP CER 0.1UF 16V X7R 0402
CAP CER 0.1UF 16V X7R 0402
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CL05B104KO5NNND | 1276-CL05B104KO5NNNDCT-ND | 1276-CL05B104KO5NNNDDKR-ND | 703-CL05B104KO5NNND | CL05B104KO5NNND | CL05B104KO5NNND |
| Product Name | 0.1UF 16V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Cap Ceramic 0.1uF 16V X7R 10% SMD 0402 125C Paper T/R | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; CERAMIC | Ceramic Composition | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |