Samsung Electro-Mechanics Ceramic Capacitors CL05B104KO3LNNC

Description
0.1µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1507-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1507-6-ND
Ceramic Capacitors 1276-1507-6-ND
0.1µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1507-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1507-2-ND
Ceramic Capacitors 1276-1507-2-ND
0.1µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1507-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1507-1-ND
Ceramic Capacitors 1276-1507-1-ND
0.1µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL05B104KO3LNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL05B104KO3LNNC
Ceramic Capacitors CL05B104KO3LNNC
CAP CER 0.1UF 16V X7R 0402

CAP CER 0.1UF 16V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1276-1507-6-ND 1276-1507-2-ND CL05B104KO3LNNC
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100561KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Film Capacitors - 2002-103MPW630K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers