Samsung Electro-Mechanics Ceramic Capacitors CL05B103KA5VPNC

Description
10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-6724-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6724-1-ND
Ceramic Capacitors 1276-6724-1-ND
10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6724-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6724-6-ND
Ceramic Capacitors 1276-6724-6-ND
10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6724-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6724-2-ND
Ceramic Capacitors 1276-6724-2-ND
10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL05B103KA5VPNC - 915397-CL05B103KA5VPNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL05B103KA5VPNC
915397-CL05B103KA5VPNC
Ceramic Capacitors - CL05B103KA5VPNC 915397-CL05B103KA5VPNC
Manufacturer: Samsung Win Source Part Number: 915397-CL05B103KA5VP NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 10000 pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-6724-6, 1276-6724-1, 1276-6724-2

Manufacturer: Samsung
Win Source Part Number: 915397-CL05B103KA5VPNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 10000 pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-6724-6, 1276-6724-1, 1276-6724-2

Buy Now Datasheet
Singapore, Singapore
10000PF 25V Capacitor
60-CL05B103KA5VPNC
10000PF 25V Capacitor 60-CL05B103KA5VPNC
CAP CER 10000PF 25V X7R 0402 Product overview: CL05B103KA5VPNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05B103KA5VPNC can be used for catalog matching and distributor lookup.

CAP CER 10000PF 25V X7R 0402 Product overview: CL05B103KA5VPNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05B103KA5VPNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Aec-Q200, 0.01Uf, 25V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics - 70AH5870 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.01Uf, 25V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics
70AH5870
Cap, Aec-Q200, 0.01Uf, 25V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics 70AH5870
CAP, AEC-Q200, 0.01UF, 25V, MLCC, 0402; Capacitance:0.01µF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.01UF, 25V, MLCC, 0402; Capacitance:0.01µF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 0.01Uf, 25V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics - 70AH5871 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.01Uf, 25V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics
70AH5871
Cap, Aec-Q200, 0.01Uf, 25V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics 70AH5871
CAP, AEC-Q200, 0.01UF, 25V, MLCC, 0402; Capacitance:0.01µF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.01UF, 25V, MLCC, 0402; Capacitance:0.01µF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-6724-1-ND 1276-6724-6-ND 915397-CL05B103KA5VPNC 60-CL05B103KA5VPNC 70AH5870
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CL05B103KA5VPNC 10000PF 25V Capacitor Cap, Aec-Q200, 0.01Uf, 25V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose; Automotive General Purpose; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX223K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701119 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525001P80HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details