CAP CER 10000PF 25V X7R 0402 Product overview: CL05B103KA5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05B103KA5NNNC can be used for catalog matching and distributor lookup.
10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
CAP, 0.01UF, 25V, MLCC, 0402; Capacitance:10000pF;
CAP, 0.01UF, 25V, MLCC, 0402; Capacitance:10000pF;
25V 10nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP CER 10000PF 25V X7R 0402
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CL05B103KA5NNNC | 1276-1057-1-ND | 1276-1057-6-ND | 82AC9207 | CL05B103KA5NNNC | CL05B103KA5NNNC |
| Product Name | 10000PF 25V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Cap, 0.01Uf, 25V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF |